Hammond Manufacturing Company Inc. Electrical - Disconnect - Wallmount Enclosures 1447SJ10HK

Description
Application Designed to house the following safety disconnect equipment: ABB Controls flange-mounted variable depth operating mechanism for disconnect switches and circuit breakers. Also cable version for circuit breakers. Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms. C-H Westinghouse C361 flange mounted variable depth operating mechanism with disconnect switches and C371 flange mounted variable depth operating mechanisms for circuit breakers. Also Flex-Shaft™ handle mechanisms for circuit breakers. General Electric Type STDA flange handles and variable depth operating mechanism for disconnect switches and circuit breakers. Also SpectraFlex™ cable operators for circuit breakers. Siemens I-T-E Max-Flex™ flange mounted variable depth handles for disconnect switches and circuit breakers. Square D class 9422 disconnect switches with flange mounted variable depth operating mechanisms or cable mechanisms and Class 9422 flange-mounted variable depth operating mechanisms or cable mechanisms for circuit breakers. Will not accept Square D Class 9422 bracket-mounted disconnect devices, 9422TG1 or TG2 devices Refer to the Type 12 Wallmount Selection Guide. Standards UL 508A Type 4, 12, and 13 CSA Type 4, 12, and 13 Complies with NEMA Type 4, 12 and 13 IEC 60529, IP66 Appropriate components are required to maintain these standards. Construction Formed 14-gauge steel. Continuously welded seams. Larger sizes include door and body stiffeners. Welded brackets provide for enclosure mounting. Formed lip on enclosure exclude flowing liquids and contaminants. Seamless poured-in place gasket. Cutouts and holes are provided to suit the flange handle operating mechanism. Continuously hinged doors may be removed by pulling the hinge pin. Pad lock defeater handle mechanism is provided along with latching rods and interlock brackets. Collar studs are provided for mounting inner panels. A removable 12 gauge inner panel is included. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided. Finish Cover and enclosure are finished in ANSI61 gray powder coat finish inside and out. Inner panel finished in white powder coat finish. Note Disconnects, operating mechanisms are not provided with the enclosure, and must be ordered separately from the manufacturer. Accessories Additional Inner Panels Door Stop Kit Floor Stand Kit Enclosure Stabilizers Drip Shield Kit Window Kits Climate Control Lighting Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - D 1447SA8HK - 20.00 21.38 8.00 17.00 17.00 1447SB8HK - 24.00 21.38 8.00 21.00 17.00 1447SC8HK - 24.00 25.38 8.00 21.00 21.00 1447SD8HK - 30.00 21.38 8.00 27.00 17.00 1447SE8HK - 30.00 25.38 8.00 27.00 21.00 1447SF8HK - 36.00 25.38 8.00 33.00 21.00 1447SG8HK - 36.00 31.38 8.00 33.00 27.00 1447SH8HK - 42.00 31.38 8.00 39.00 27.00 1447SJ8HK - 42.00 37.38 8.00 39.00 33.00 1447SK8HK - 48.00 37.38 8.00 45.00 33.00 1447SL8HK - 60.00 37.38 8.00 57.00 33.00 1447SA10HK - 20.00 21.38 10.00 17.00 17.00 1447SB10HK - 24.00 21.38 10.00 21.00 17.00 1447SC10HK - 24.00 25.38 10.00 21.00 21.00 1447SD10HK - 30.00 21.38 10.00 27.00 17.00 1447SE10HK - 30.00 25.38 10.00 27.00 21.00 1447SF10HK - 36.00 25.38 10.00 33.00 21.00 1447SG10HK - 36.00 31.38 10.00 33.00 27.00 1447SH10HK - 42.00 31.38 10.00 39.00 27.00 1447SJ10HK - 42.00 37.38 10.00 39.00 33.00 1447SQ10HK - 48.00 25.40 10.00 45.00 21.00 1447SK10HK - 48.00 37.38 10.00 45.00 33.00 1447SL10HK - 60.00 37.38 10.00 57.00 33.00 1447SE12HK - 30.00 25.38 12.00 27.00 21.00 1447SG12HK - 36.00 31.38 12.00 33.00 27.00 1447SH12HK - 42.00 31.38 12.00 39.00 27.00 1447SJ12HK - 42.00 37.38 12.00 39.00 33.00 1447SK12HK - 48.00 37.38 12.00 45.00 33.00 1447SL12HK - 60.00 37.38 12.00 57.00 33.00 1447SG16HK - 36.00 31.38 16.00 33.00 27.00 1447SH16HK - 42.00 31.38 16.00 39.00 27.00 1447SJ16HK - 42.00 37.38 16.00 39.00 33.00 1447SK16HK - 48.00 37.38 16.00 45.00 33.00 1447SL16HK - 60.00 37.38 16.00 57.00 33.00
Request a Quote Datasheet
Description
Application Designed to house the following safety disconnect equipment: ABB Controls flange-mounted variable depth operating mechanism for disconnect switches and circuit breakers. Also cable version for circuit breakers. Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms. C-H Westinghouse C361 flange mounted variable depth operating mechanism with disconnect switches and C371 flange mounted variable depth operating mechanisms for circuit breakers. Also Flex-Shaft™ handle mechanisms for circuit breakers. General Electric Type STDA flange handles and variable depth operating mechanism for disconnect switches and circuit breakers. Also SpectraFlex™ cable operators for circuit breakers. Siemens I-T-E Max-Flex™ flange mounted variable depth handles for disconnect switches and circuit breakers. Square D class 9422 disconnect switches with flange mounted variable depth operating mechanisms or cable mechanisms and Class 9422 flange-mounted variable depth operating mechanisms or cable mechanisms for circuit breakers. Will not accept Square D Class 9422 bracket-mounted disconnect devices, 9422TG1 or TG2 devices Refer to the Type 12 Wallmount Selection Guide. Standards UL 508A Type 4, 12, and 13 CSA Type 4, 12, and 13 Complies with NEMA Type 4, 12 and 13 IEC 60529, IP66 Appropriate components are required to maintain these standards. Construction Formed 14-gauge steel. Continuously welded seams. Larger sizes include door and body stiffeners. Welded brackets provide for enclosure mounting. Formed lip on enclosure exclude flowing liquids and contaminants. Seamless poured-in place gasket. Cutouts and holes are provided to suit the flange handle operating mechanism. Continuously hinged doors may be removed by pulling the hinge pin. Pad lock defeater handle mechanism is provided along with latching rods and interlock brackets. Collar studs are provided for mounting inner panels. A removable 12 gauge inner panel is included. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided. Finish Cover and enclosure are finished in ANSI61 gray powder coat finish inside and out. Inner panel finished in white powder coat finish. Note Disconnects, operating mechanisms are not provided with the enclosure, and must be ordered separately from the manufacturer. Accessories Additional Inner Panels Door Stop Kit Floor Stand Kit Enclosure Stabilizers Drip Shield Kit Window Kits Climate Control Lighting Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - D 1447SA8HK - 20.00 21.38 8.00 17.00 17.00 1447SB8HK - 24.00 21.38 8.00 21.00 17.00 1447SC8HK - 24.00 25.38 8.00 21.00 21.00 1447SD8HK - 30.00 21.38 8.00 27.00 17.00 1447SE8HK - 30.00 25.38 8.00 27.00 21.00 1447SF8HK - 36.00 25.38 8.00 33.00 21.00 1447SG8HK - 36.00 31.38 8.00 33.00 27.00 1447SH8HK - 42.00 31.38 8.00 39.00 27.00 1447SJ8HK - 42.00 37.38 8.00 39.00 33.00 1447SK8HK - 48.00 37.38 8.00 45.00 33.00 1447SL8HK - 60.00 37.38 8.00 57.00 33.00 1447SA10HK - 20.00 21.38 10.00 17.00 17.00 1447SB10HK - 24.00 21.38 10.00 21.00 17.00 1447SC10HK - 24.00 25.38 10.00 21.00 21.00 1447SD10HK - 30.00 21.38 10.00 27.00 17.00 1447SE10HK - 30.00 25.38 10.00 27.00 21.00 1447SF10HK - 36.00 25.38 10.00 33.00 21.00 1447SG10HK - 36.00 31.38 10.00 33.00 27.00 1447SH10HK - 42.00 31.38 10.00 39.00 27.00 1447SJ10HK - 42.00 37.38 10.00 39.00 33.00 1447SQ10HK - 48.00 25.40 10.00 45.00 21.00 1447SK10HK - 48.00 37.38 10.00 45.00 33.00 1447SL10HK - 60.00 37.38 10.00 57.00 33.00 1447SE12HK - 30.00 25.38 12.00 27.00 21.00 1447SG12HK - 36.00 31.38 12.00 33.00 27.00 1447SH12HK - 42.00 31.38 12.00 39.00 27.00 1447SJ12HK - 42.00 37.38 12.00 39.00 33.00 1447SK12HK - 48.00 37.38 12.00 45.00 33.00 1447SL12HK - 60.00 37.38 12.00 57.00 33.00 1447SG16HK - 36.00 31.38 16.00 33.00 27.00 1447SH16HK - 42.00 31.38 16.00 39.00 27.00 1447SJ16HK - 42.00 37.38 16.00 39.00 33.00 1447SK16HK - 48.00 37.38 16.00 45.00 33.00 1447SL16HK - 60.00 37.38 16.00 57.00 33.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Disconnect - Wallmount Enclosures - 1447SJ10HK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Disconnect - Wallmount Enclosures
1447SJ10HK
Electrical - Disconnect - Wallmount Enclosures 1447SJ10HK
Application Designed to house the following safety disconnect equipment: ABB Controls flange-mounted variable depth operating mechanism for disconnect switches and circuit breakers. Also cable version for circuit breakers. Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms. C-H Westinghouse C361 flange mounted variable depth operating mechanism with disconnect switches and C371 flange mounted variable depth operating mechanisms for circuit breakers. Also Flex-Shaft™ handle mechanisms for circuit breakers. General Electric Type STDA flange handles and variable depth operating mechanism for disconnect switches and circuit breakers. Also SpectraFlex™ cable operators for circuit breakers. Siemens I-T-E Max-Flex™ flange mounted variable depth handles for disconnect switches and circuit breakers. Square D class 9422 disconnect switches with flange mounted variable depth operating mechanisms or cable mechanisms and Class 9422 flange-mounted variable depth operating mechanisms or cable mechanisms for circuit breakers. Will not accept Square D Class 9422 bracket-mounted disconnect devices, 9422TG1 or TG2 devices Refer to the Type 12 Wallmount Selection Guide. Standards UL 508A Type 4, 12, and 13 CSA Type 4, 12, and 13 Complies with NEMA Type 4, 12 and 13 IEC 60529, IP66 Appropriate components are required to maintain these standards. Construction Formed 14-gauge steel. Continuously welded seams. Larger sizes include door and body stiffeners. Welded brackets provide for enclosure mounting. Formed lip on enclosure exclude flowing liquids and contaminants. Seamless poured-in place gasket. Cutouts and holes are provided to suit the flange handle operating mechanism. Continuously hinged doors may be removed by pulling the hinge pin. Pad lock defeater handle mechanism is provided along with latching rods and interlock brackets. Collar studs are provided for mounting inner panels. A removable 12 gauge inner panel is included. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided. Finish Cover and enclosure are finished in ANSI61 gray powder coat finish inside and out. Inner panel finished in white powder coat finish. Note Disconnects, operating mechanisms are not provided with the enclosure, and must be ordered separately from the manufacturer. Accessories Additional Inner Panels Door Stop Kit Floor Stand Kit Enclosure Stabilizers Drip Shield Kit Window Kits Climate Control Lighting Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - D 1447SA8HK - 20.00 21.38 8.00 17.00 17.00 1447SB8HK - 24.00 21.38 8.00 21.00 17.00 1447SC8HK - 24.00 25.38 8.00 21.00 21.00 1447SD8HK - 30.00 21.38 8.00 27.00 17.00 1447SE8HK - 30.00 25.38 8.00 27.00 21.00 1447SF8HK - 36.00 25.38 8.00 33.00 21.00 1447SG8HK - 36.00 31.38 8.00 33.00 27.00 1447SH8HK - 42.00 31.38 8.00 39.00 27.00 1447SJ8HK - 42.00 37.38 8.00 39.00 33.00 1447SK8HK - 48.00 37.38 8.00 45.00 33.00 1447SL8HK - 60.00 37.38 8.00 57.00 33.00 1447SA10HK - 20.00 21.38 10.00 17.00 17.00 1447SB10HK - 24.00 21.38 10.00 21.00 17.00 1447SC10HK - 24.00 25.38 10.00 21.00 21.00 1447SD10HK - 30.00 21.38 10.00 27.00 17.00 1447SE10HK - 30.00 25.38 10.00 27.00 21.00 1447SF10HK - 36.00 25.38 10.00 33.00 21.00 1447SG10HK - 36.00 31.38 10.00 33.00 27.00 1447SH10HK - 42.00 31.38 10.00 39.00 27.00 1447SJ10HK - 42.00 37.38 10.00 39.00 33.00 1447SQ10HK - 48.00 25.40 10.00 45.00 21.00 1447SK10HK - 48.00 37.38 10.00 45.00 33.00 1447SL10HK - 60.00 37.38 10.00 57.00 33.00 1447SE12HK - 30.00 25.38 12.00 27.00 21.00 1447SG12HK - 36.00 31.38 12.00 33.00 27.00 1447SH12HK - 42.00 31.38 12.00 39.00 27.00 1447SJ12HK - 42.00 37.38 12.00 39.00 33.00 1447SK12HK - 48.00 37.38 12.00 45.00 33.00 1447SL12HK - 60.00 37.38 12.00 57.00 33.00 1447SG16HK - 36.00 31.38 16.00 33.00 27.00 1447SH16HK - 42.00 31.38 16.00 39.00 27.00 1447SJ16HK - 42.00 37.38 16.00 39.00 33.00 1447SK16HK - 48.00 37.38 16.00 45.00 33.00 1447SL16HK - 60.00 37.38 16.00 57.00 33.00

Application

  • Designed to house the following safety disconnect equipment:
    • ABB Controls flange-mounted variable depth operating mechanism for disconnect switches and circuit breakers. Also cable version for circuit breakers.
    • Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms.
    • C-H Westinghouse C361 flange mounted variable depth operating mechanism with disconnect switches and C371 flange mounted variable depth operating mechanisms for circuit breakers. Also Flex-Shaft™ handle mechanisms for circuit breakers.
    • General Electric Type STDA flange handles and variable depth operating mechanism for disconnect switches and circuit breakers. Also SpectraFlex™ cable operators for circuit breakers.
    • Siemens I-T-E Max-Flex™ flange mounted variable depth handles for disconnect switches and circuit breakers.
    • Square D class 9422 disconnect switches with flange mounted variable depth operating mechanisms or cable mechanisms and Class 9422 flange-mounted variable depth operating mechanisms or cable mechanisms for circuit breakers. Will not accept Square D Class 9422 bracket-mounted disconnect devices, 9422TG1 or TG2 devices
  • Refer to the Type 12 Wallmount Selection Guide.

Standards

  • UL 508A Type 4, 12, and 13
  • CSA Type 4, 12, and 13
  • Complies with
    • NEMA Type 4, 12 and 13
    • IEC 60529, IP66
    • Appropriate components are required to maintain these standards.

Construction

  • Formed 14-gauge steel.
  • Continuously welded seams.
  • Larger sizes include door and body stiffeners.
  • Welded brackets provide for enclosure mounting.
  • Formed lip on enclosure exclude flowing liquids and contaminants.
  • Seamless poured-in place gasket.
  • Cutouts and holes are provided to suit the flange handle operating mechanism.
  • Continuously hinged doors may be removed by pulling the hinge pin.
  • Pad lock defeater handle mechanism is provided along with latching rods and interlock brackets.
  • Collar studs are provided for mounting inner panels.
  • A removable 12 gauge inner panel is included.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure.
  • A literature pocket is provided.

Finish

  • Cover and enclosure are finished in ANSI61 gray powder coat finish inside and out.
  • Inner panel finished in white powder coat finish.

Note

  • Disconnects, operating mechanisms are not provided with the enclosure, and must be ordered separately from the manufacturer.

Accessories

  • Additional Inner Panels
  • Door Stop Kit
  • Floor Stand Kit
  • Enclosure Stabilizers
  • Drip Shield Kit
  • Window Kits
  • Climate Control
  • Lighting

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Inner Panel
Part No. - H - W - D - H - D
1447SA8HK - 20.00 21.38 8.00 17.00 17.00
1447SB8HK - 24.00 21.38 8.00 21.00 17.00
1447SC8HK - 24.00 25.38 8.00 21.00 21.00
1447SD8HK - 30.00 21.38 8.00 27.00 17.00
1447SE8HK - 30.00 25.38 8.00 27.00 21.00
1447SF8HK - 36.00 25.38 8.00 33.00 21.00
1447SG8HK - 36.00 31.38 8.00 33.00 27.00
1447SH8HK - 42.00 31.38 8.00 39.00 27.00
1447SJ8HK - 42.00 37.38 8.00 39.00 33.00
1447SK8HK - 48.00 37.38 8.00 45.00 33.00
1447SL8HK - 60.00 37.38 8.00 57.00 33.00
1447SA10HK - 20.00 21.38 10.00 17.00 17.00
1447SB10HK - 24.00 21.38 10.00 21.00 17.00
1447SC10HK - 24.00 25.38 10.00 21.00 21.00
1447SD10HK - 30.00 21.38 10.00 27.00 17.00
1447SE10HK - 30.00 25.38 10.00 27.00 21.00
1447SF10HK - 36.00 25.38 10.00 33.00 21.00
1447SG10HK - 36.00 31.38 10.00 33.00 27.00
1447SH10HK - 42.00 31.38 10.00 39.00 27.00
1447SJ10HK - 42.00 37.38 10.00 39.00 33.00
1447SQ10HK - 48.00 25.40 10.00 45.00 21.00
1447SK10HK - 48.00 37.38 10.00 45.00 33.00
1447SL10HK - 60.00 37.38 10.00 57.00 33.00
1447SE12HK - 30.00 25.38 12.00 27.00 21.00
1447SG12HK - 36.00 31.38 12.00 33.00 27.00
1447SH12HK - 42.00 31.38 12.00 39.00 27.00
1447SJ12HK - 42.00 37.38 12.00 39.00 33.00
1447SK12HK - 48.00 37.38 12.00 45.00 33.00
1447SL12HK - 60.00 37.38 12.00 57.00 33.00
1447SG16HK - 36.00 31.38 16.00 33.00 27.00
1447SH16HK - 42.00 31.38 16.00 39.00 27.00
1447SJ16HK - 42.00 37.38 16.00 39.00 33.00
1447SK16HK - 48.00 37.38 16.00 45.00 33.00
1447SL16HK - 60.00 37.38 16.00 57.00 33.00

Supplier's Site
Enclosures, Boxes, & Cases - 1447SJ10HK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1447SJ10HK
Enclosures, Boxes, & Cases 1447SJ10HK
DISC W/HANDLE 42X37-3/8X10

DISC W/HANDLE 42X37-3/8X10

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1447SJ10HK
Electrical Enclosures 1447SJ10HK
Electrical Enclosures Encl NEMA 12 Discnct InnerPnl 42x37.38x10

Electrical Enclosures Encl NEMA 12 Discnct InnerPnl 42x37.38x10

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1447SJ10HK 1447SJ10HK 1447SJ10HK
Product Name Electrical - Disconnect - Wallmount Enclosures Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414SCM6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4M16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Boxes - 164-1414N4SSGLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details