Hammond Manufacturing Company Inc. Electrical - Stainless Steel - Floormount Enclosures 1422N4S16D12FQT

Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem. Standards UL 508A Type 3R, 4, 4X, and 12 CSA Type 3R, 4, 4X, and 12 Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed 12 gauge 304 or 316 stainless steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Body stiffeners are provided in the larger enclosures for extra rigidity. Heavy duty stainless steel lifting eyebolts are provided with reinforcing support angles. Center post is removable for easy installation of the inner panel. Formed lip on door and top of enclosure opening exclude flowing liquids and contaminants. Continuously hinged doors may be removed by pulling the stainless steel hinge pin. Doors are secured with quarter turn latches. Provision for padlocking. 12" floor stands are welded to the enclosure. Seamless poured-in place gasket. Panel supports are provided for easy panel installation. Collar studs are provided for mount­ing inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable 10 gauge inner panel is finished in white powder coating. Accessories Additional Inner Panels Door Stop Kit Barrier Kits for Type 4 Floormount Drip Shield Kit Quarter Turn Inserts and Keys Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part No. - Part No. - H - W - D - H - W 1422N4SSB12FQT - 1422N4S16B12FQT - 60.13 48.06 12.69 56.00 44.00 1422N4SSD12FQT - 1422N4S16D12FQT - 60.13 60.06 12.69 56.00 56.00 1422N4SSE12FQT - 1422N4S16E12FQT - 72.13 60.06 12.69 68.00 56.00 1422N4SSF12FQT - 1422N4S16F12FQT - 72.13 72.06 12.69 68.00 68.00 1422N4SSF24FQT - 1422N4S16F24FQT - 72.13 72.06 24.69 68.00 68.00
Request a Quote Datasheet
Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem. Standards UL 508A Type 3R, 4, 4X, and 12 CSA Type 3R, 4, 4X, and 12 Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed 12 gauge 304 or 316 stainless steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Body stiffeners are provided in the larger enclosures for extra rigidity. Heavy duty stainless steel lifting eyebolts are provided with reinforcing support angles. Center post is removable for easy installation of the inner panel. Formed lip on door and top of enclosure opening exclude flowing liquids and contaminants. Continuously hinged doors may be removed by pulling the stainless steel hinge pin. Doors are secured with quarter turn latches. Provision for padlocking. 12" floor stands are welded to the enclosure. Seamless poured-in place gasket. Panel supports are provided for easy panel installation. Collar studs are provided for mount­ing inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable 10 gauge inner panel is finished in white powder coating. Accessories Additional Inner Panels Door Stop Kit Barrier Kits for Type 4 Floormount Drip Shield Kit Quarter Turn Inserts and Keys Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part No. - Part No. - H - W - D - H - W 1422N4SSB12FQT - 1422N4S16B12FQT - 60.13 48.06 12.69 56.00 44.00 1422N4SSD12FQT - 1422N4S16D12FQT - 60.13 60.06 12.69 56.00 56.00 1422N4SSE12FQT - 1422N4S16E12FQT - 72.13 60.06 12.69 68.00 56.00 1422N4SSF12FQT - 1422N4S16F12FQT - 72.13 72.06 12.69 68.00 68.00 1422N4SSF24FQT - 1422N4S16F24FQT - 72.13 72.06 24.69 68.00 68.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Stainless Steel - Floormount Enclosures - 1422N4S16D12FQT - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Stainless Steel - Floormount Enclosures
1422N4S16D12FQT
Electrical - Stainless Steel - Floormount Enclosures 1422N4S16D12FQT
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem. Standards UL 508A Type 3R, 4, 4X, and 12 CSA Type 3R, 4, 4X, and 12 Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed 12 gauge 304 or 316 stainless steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Body stiffeners are provided in the larger enclosures for extra rigidity. Heavy duty stainless steel lifting eyebolts are provided with reinforcing support angles. Center post is removable for easy installation of the inner panel. Formed lip on door and top of enclosure opening exclude flowing liquids and contaminants. Continuously hinged doors may be removed by pulling the stainless steel hinge pin. Doors are secured with quarter turn latches. Provision for padlocking. 12" floor stands are welded to the enclosure. Seamless poured-in place gasket. Panel supports are provided for easy panel installation. Collar studs are provided for mount­ing inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable 10 gauge inner panel is finished in white powder coating. Accessories Additional Inner Panels Door Stop Kit Barrier Kits for Type 4 Floormount Drip Shield Kit Quarter Turn Inserts and Keys Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part No. - Part No. - H - W - D - H - W 1422N4SSB12FQT - 1422N4S16B12FQT - 60.13 48.06 12.69 56.00 44.00 1422N4SSD12FQT - 1422N4S16D12FQT - 60.13 60.06 12.69 56.00 56.00 1422N4SSE12FQT - 1422N4S16E12FQT - 72.13 60.06 12.69 68.00 56.00 1422N4SSF12FQT - 1422N4S16F12FQT - 72.13 72.06 12.69 68.00 68.00 1422N4SSF24FQT - 1422N4S16F24FQT - 72.13 72.06 24.69 68.00 68.00

Application

  • Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem.

Standards

  • UL 508A Type 3R, 4, 4X, and 12
  • CSA Type 3R, 4, 4X, and 12
  • Complies with
    • NEMA Type 3R, 4, 4X, 12 and 13
    • IEC 60529, IP66

Construction

  • Formed 12 gauge 304 or 316 stainless steel.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Body stiffeners are provided in the larger enclosures for extra rigidity.
  • Heavy duty stainless steel lifting eyebolts are provided with reinforcing support angles.
  • Center post is removable for easy installation of the inner panel.
  • Formed lip on door and top of enclosure opening exclude flowing liquids and contaminants.
  • Continuously hinged doors may be removed by pulling the stainless steel hinge pin.
  • Doors are secured with quarter turn latches.
  • Provision for padlocking.
  • 12" floor stands are welded to the enclosure.
  • Seamless poured-in place gasket.
  • Panel supports are provided for easy panel installation.
  • Collar studs are provided for mount­ing inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure for each door.
  • A literature pocket is provided.

Finish

  • Cover and enclosure are natural stainless steel with a smooth brushed finish.
  • Removable 10 gauge inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Door Stop Kit
  • Barrier Kits for Type 4 Floormount
  • Drip Shield Kit
  • Quarter Turn Inserts and Keys
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


304 S.S. - 316 S.S. - Enclosure - Panel
Part No. - Part No. - H - W - D - H - W
1422N4SSB12FQT - 1422N4S16B12FQT - 60.13 48.06 12.69 56.00 44.00
1422N4SSD12FQT - 1422N4S16D12FQT - 60.13 60.06 12.69 56.00 56.00
1422N4SSE12FQT - 1422N4S16E12FQT - 72.13 60.06 12.69 68.00 56.00
1422N4SSF12FQT - 1422N4S16F12FQT - 72.13 72.06 12.69 68.00 68.00
1422N4SSF24FQT - 1422N4S16F24FQT - 72.13 72.06 24.69 68.00 68.00

Supplier's Site
Enclosures, Boxes, & Cases - 1422N4S16D12FQT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1422N4S16D12FQT
Enclosures, Boxes, & Cases 1422N4S16D12FQT
N4X 316SS 2 DOOR FLOORMNT

N4X 316SS 2 DOOR FLOORMNT

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1422N4S16D12FQT
Electrical Enclosures 1422N4S16D12FQT
Electrical Enclosures wPanel/Feet+1/4Latch NEMA4X 2Dr 60x60x13"

Electrical Enclosures wPanel/Feet+1/4Latch NEMA4X 2Dr 60x60x13"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1422N4S16D12FQT 1422N4S16D12FQT 1422N4S16D12FQT
Product Name Electrical - Stainless Steel - Floormount Enclosures Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1401A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418G8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 001151 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS Plastic
View Details
2 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418J10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
5 suppliers