Hammond Manufacturing Company Inc. Electrical - Mild Steel - Floormount Enclosures 1422N4E12F

Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Standards UL 508A Type 3R, 4 and 12 CSA Type 3R, 4 and 12 Complies with NEMA Type 3R, 4 12 and 13 IEC 60529, IP66 Construction Enclosures are formed steel - 12 gauge (60" high) or combination 10/12 gauge (72" high). Smooth, continuously welded seams without knockouts, cutouts or holes. Body stiffeners are provided in the larger enclosures for extra rigidity. Heavy duty lifting eyebolts are provided with reinforcing support angles. Center post is removable for easy installation of the inner panel. Formed lip on door and top of enclosure opening exclude flowing liquids and contaminants. Continuously hinged doors may be removed by pulling the stainless steel hinge pin. Doors are secured with heavy duty stainless steel clamps. Provision for padlocking. 12" floor stands are welded to the enclosure. Seamless poured-in place gasket. Provision for light kit mounting. A removable 10 gauge inner panel is included. Panel supports are provided for easy panel installation. Collar studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating. Removable white inner panel is finished in white powder coating. Accessories Additional Inner Panels Door Stop Kit Barrier Kits for Type 4 Floormount Drip Shield Kit Enclosure Stabilizers Climate Control Window Kits Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm w/ Feet - Enclosure - Panel Part No. - H - W - D - H - W 1422N4B10F - 60.13 48.06 10.69 56.00 44.00 1422N4D12F - 60.13 60.06 12.69 56.00 56.00 1422N4E12F - 72.13 60.06 12.69 68.00 56.00 1422N4F12F - 72.13 72.06 12.69 68.00 68.00 1422N4F24F - 72.13 72.06 24.69 68.00 68.00
Request a Quote Datasheet
Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Standards UL 508A Type 3R, 4 and 12 CSA Type 3R, 4 and 12 Complies with NEMA Type 3R, 4 12 and 13 IEC 60529, IP66 Construction Enclosures are formed steel - 12 gauge (60" high) or combination 10/12 gauge (72" high). Smooth, continuously welded seams without knockouts, cutouts or holes. Body stiffeners are provided in the larger enclosures for extra rigidity. Heavy duty lifting eyebolts are provided with reinforcing support angles. Center post is removable for easy installation of the inner panel. Formed lip on door and top of enclosure opening exclude flowing liquids and contaminants. Continuously hinged doors may be removed by pulling the stainless steel hinge pin. Doors are secured with heavy duty stainless steel clamps. Provision for padlocking. 12" floor stands are welded to the enclosure. Seamless poured-in place gasket. Provision for light kit mounting. A removable 10 gauge inner panel is included. Panel supports are provided for easy panel installation. Collar studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating. Removable white inner panel is finished in white powder coating. Accessories Additional Inner Panels Door Stop Kit Barrier Kits for Type 4 Floormount Drip Shield Kit Enclosure Stabilizers Climate Control Window Kits Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm w/ Feet - Enclosure - Panel Part No. - H - W - D - H - W 1422N4B10F - 60.13 48.06 10.69 56.00 44.00 1422N4D12F - 60.13 60.06 12.69 56.00 56.00 1422N4E12F - 72.13 60.06 12.69 68.00 56.00 1422N4F12F - 72.13 72.06 12.69 68.00 68.00 1422N4F24F - 72.13 72.06 24.69 68.00 68.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Floormount Enclosures - 1422N4E12F - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Floormount Enclosures
1422N4E12F
Electrical - Mild Steel - Floormount Enclosures 1422N4E12F
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Standards UL 508A Type 3R, 4 and 12 CSA Type 3R, 4 and 12 Complies with NEMA Type 3R, 4 12 and 13 IEC 60529, IP66 Construction Enclosures are formed steel - 12 gauge (60" high) or combination 10/12 gauge (72" high). Smooth, continuously welded seams without knockouts, cutouts or holes. Body stiffeners are provided in the larger enclosures for extra rigidity. Heavy duty lifting eyebolts are provided with reinforcing support angles. Center post is removable for easy installation of the inner panel. Formed lip on door and top of enclosure opening exclude flowing liquids and contaminants. Continuously hinged doors may be removed by pulling the stainless steel hinge pin. Doors are secured with heavy duty stainless steel clamps. Provision for padlocking. 12" floor stands are welded to the enclosure. Seamless poured-in place gasket. Provision for light kit mounting. A removable 10 gauge inner panel is included. Panel supports are provided for easy panel installation. Collar studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating. Removable white inner panel is finished in white powder coating. Accessories Additional Inner Panels Door Stop Kit Barrier Kits for Type 4 Floormount Drip Shield Kit Enclosure Stabilizers Climate Control Window Kits Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm w/ Feet - Enclosure - Panel Part No. - H - W - D - H - W 1422N4B10F - 60.13 48.06 10.69 56.00 44.00 1422N4D12F - 60.13 60.06 12.69 56.00 56.00 1422N4E12F - 72.13 60.06 12.69 68.00 56.00 1422N4F12F - 72.13 72.06 12.69 68.00 68.00 1422N4F24F - 72.13 72.06 24.69 68.00 68.00

Application

  • Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection.

Standards

  • UL 508A Type 3R, 4 and 12
  • CSA Type 3R, 4 and 12
  • Complies with
    • NEMA Type 3R, 4 12 and 13
    • IEC 60529, IP66

Construction

  • Enclosures are formed steel - 12 gauge (60" high) or combination 10/12 gauge (72" high).
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Body stiffeners are provided in the larger enclosures for extra rigidity.
  • Heavy duty lifting eyebolts are provided with reinforcing support angles.
  • Center post is removable for easy installation of the inner panel.
  • Formed lip on door and top of enclosure opening exclude flowing liquids and contaminants.
  • Continuously hinged doors may be removed by pulling the stainless steel hinge pin.
  • Doors are secured with heavy duty stainless steel clamps.
  • Provision for padlocking.
  • 12" floor stands are welded to the enclosure.
  • Seamless poured-in place gasket.
  • Provision for light kit mounting.
  • A removable 10 gauge inner panel is included.
  • Panel supports are provided for easy panel installation.
  • Collar studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure for each door.
  • A literature pocket is provided for the inside of the door.

Finish

  • Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating.
  • Removable white inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Door Stop Kit
  • Barrier Kits for Type 4 Floormount
  • Drip Shield Kit
  • Enclosure Stabilizers
  • Climate Control
  • Window Kits
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


w/ Feet - Enclosure - Panel
Part No. - H - W - D - H - W
1422N4B10F - 60.13 48.06 10.69 56.00 44.00
1422N4D12F - 60.13 60.06 12.69 56.00 56.00
1422N4E12F - 72.13 60.06 12.69 68.00 56.00
1422N4F12F - 72.13 72.06 12.69 68.00 68.00
1422N4F24F - 72.13 72.06 24.69 68.00 68.00

Supplier's Site
Enclosures, Boxes, & Cases - 1422N4E12F - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1422N4E12F
Enclosures, Boxes, & Cases 1422N4E12F
N4 2DR ENCL 72X60X12

N4 2DR ENCL 72X60X12

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1422N4E12F
Electrical Enclosures 1422N4E12F
Electrical Enclosures 2Door w/Panel & Feet NEMA4 Steel 72x60x12

Electrical Enclosures 2Door w/Panel & Feet NEMA4 Steel 72x60x12

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1422N4E12F 1422N4E12F 1422N4E12F
Product Name Electrical - Mild Steel - Floormount Enclosures Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBDBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JS11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4G6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411XU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
4 suppliers