Hammond Manufacturing Company Inc. Electrical - Mild Steel - Freestanding Enclosures 1422MD320

Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Construction Formed 10 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Heavy duty body stiffeners are provided for extra rigidity. Reinforced eyebolts are provided for easy enclosure lifting. Double door openings have gasketed overlapping doors, eliminating the need for a center post. Continuously hinged doors may be removed by pulling the hinge pin. Doors are secured with a three point padlocking handle. Latch rods are equipped with rollers for easier door closing. Oil resistant gaskets are permanently secured. Removable 10 gauge inner panels are included in the enclosures. 3 door units have 2 panels (34" x 78" and 70" x 78"). 4 door units have 2 panels (70" x 78" each). Slave doors have mechanical interlock and cannot be opened unless the master door is open. Panel supports are provided in enclosures for easy panel installation. Collar studs are provided for mounting inner panels. A grounding stud is provided in the enclosure for each door and a bonding stud is pro­vided on the door. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating. Removable inner panels are finished in white powder coating. Accessories Door Stop Kit Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panels Part No. - H - W - D - H - W1 - W2 1422MD3 - 86.12 112.00 14.12 78.00 70.00 34.00 1422MD320 - 86.12 112.00 20.12 78.00 70.00 34.00 1422MD4 - 86.12 149.12 14.12 78.00 70.00 70.00 1422MD420 - 86.12 149.12 20.12 78.00 70.00 70.00
Request a Quote Datasheet
Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Construction Formed 10 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Heavy duty body stiffeners are provided for extra rigidity. Reinforced eyebolts are provided for easy enclosure lifting. Double door openings have gasketed overlapping doors, eliminating the need for a center post. Continuously hinged doors may be removed by pulling the hinge pin. Doors are secured with a three point padlocking handle. Latch rods are equipped with rollers for easier door closing. Oil resistant gaskets are permanently secured. Removable 10 gauge inner panels are included in the enclosures. 3 door units have 2 panels (34" x 78" and 70" x 78"). 4 door units have 2 panels (70" x 78" each). Slave doors have mechanical interlock and cannot be opened unless the master door is open. Panel supports are provided in enclosures for easy panel installation. Collar studs are provided for mounting inner panels. A grounding stud is provided in the enclosure for each door and a bonding stud is pro­vided on the door. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating. Removable inner panels are finished in white powder coating. Accessories Door Stop Kit Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panels Part No. - H - W - D - H - W1 - W2 1422MD3 - 86.12 112.00 14.12 78.00 70.00 34.00 1422MD320 - 86.12 112.00 20.12 78.00 70.00 34.00 1422MD4 - 86.12 149.12 14.12 78.00 70.00 70.00 1422MD420 - 86.12 149.12 20.12 78.00 70.00 70.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Freestanding Enclosures - 1422MD320 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Freestanding Enclosures
1422MD320
Electrical - Mild Steel - Freestanding Enclosures 1422MD320
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Construction Formed 10 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Heavy duty body stiffeners are provided for extra rigidity. Reinforced eyebolts are provided for easy enclosure lifting. Double door openings have gasketed overlapping doors, eliminating the need for a center post. Continuously hinged doors may be removed by pulling the hinge pin. Doors are secured with a three point padlocking handle. Latch rods are equipped with rollers for easier door closing. Oil resistant gaskets are permanently secured. Removable 10 gauge inner panels are included in the enclosures. 3 door units have 2 panels (34" x 78" and 70" x 78"). 4 door units have 2 panels (70" x 78" each). Slave doors have mechanical interlock and cannot be opened unless the master door is open. Panel supports are provided in enclosures for easy panel installation. Collar studs are provided for mounting inner panels. A grounding stud is provided in the enclosure for each door and a bonding stud is pro­vided on the door. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating. Removable inner panels are finished in white powder coating. Accessories Door Stop Kit Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panels Part No. - H - W - D - H - W1 - W2 1422MD3 - 86.12 112.00 14.12 78.00 70.00 34.00 1422MD320 - 86.12 112.00 20.12 78.00 70.00 34.00 1422MD4 - 86.12 149.12 14.12 78.00 70.00 70.00 1422MD420 - 86.12 149.12 20.12 78.00 70.00 70.00

Application

  • Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments.
  • Provides a degree of protection from falling dirt, dust, oil and water.

Standards

  • UL 508A Type 12
  • CSA Type 12
  • Complies with
    • NEMA Type 12
    • IEC 60529, IP54

Construction

  • Formed 10 gauge steel.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Heavy duty body stiffeners are provided for extra rigidity.
  • Reinforced eyebolts are provided for easy enclosure lifting.
  • Double door openings have gasketed overlapping doors, eliminating the need for a center post.
  • Continuously hinged doors may be removed by pulling the hinge pin.
  • Doors are secured with a three point padlocking handle.
  • Latch rods are equipped with rollers for easier door closing.
  • Oil resistant gaskets are permanently secured.
  • Removable 10 gauge inner panels are included in the enclosures.
  • 3 door units have 2 panels (34" x 78" and 70" x 78").
  • 4 door units have 2 panels (70" x 78" each).
  • Slave doors have mechanical interlock and cannot be opened unless the master door is open.
  • Panel supports are provided in enclosures for easy panel installation.
  • Collar studs are provided for mounting inner panels.
  • A grounding stud is provided in the enclosure for each door and a bonding stud is pro­vided on the door.
  • A literature pocket is provided for the inside of the door.

Finish

  • Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating.
  • Removable inner panels are finished in white powder coating.

Accessories

  • Door Stop Kit
  • Floor Stand Kit
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Inner Panels
Part No. - H - W - D - H - W1 - W2
1422MD3 - 86.12 112.00 14.12 78.00 70.00 34.00
1422MD320 - 86.12 112.00 20.12 78.00 70.00 34.00
1422MD4 - 86.12 149.12 14.12 78.00 70.00 70.00
1422MD420 - 86.12 149.12 20.12 78.00 70.00 70.00

Supplier's Site
Enclosures, Boxes, & Cases - 1422MD320 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1422MD320
Enclosures, Boxes, & Cases 1422MD320
N12 MULT DR ENCL 86.1X112X20

N12 MULT DR ENCL 86.1X112X20

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1422MD320
Electrical Enclosures 1422MD320
Electrical Enclosures 3Door w/Panel & Feet 86.12 x 112 x 20.37"

Electrical Enclosures 3Door w/Panel & Feet 86.12 x 112 x 20.37"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1422MD320 1422MD320 1422MD320
Product Name Electrical - Mild Steel - Freestanding Enclosures Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411L - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418A8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 001106 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.92 inch (125 mm)
Width 2.76 inch (70.1 mm)
View Details
2 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418KA8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 12 inch (305 mm)
View Details
4 suppliers