Hammond Manufacturing Company Inc. Electrical - Mild Steel - Floormount Enclosures 1422F12

Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Construction Enclosures are formed steel - 14 gauge (54" high), 12 gauge (60" high), or combination 10/12 gauge (72" high). Smooth, continuously welded seams without knockouts, cutouts or holes. Body stiffeners are provided in enclosures for extra rigidity. Heavy duty lifting eyebolts are provided with reinforced support angles. 12" floor stands are welded to the enclosure. (w/ feet Part No.). Welded brackets provide for enclosure mounting (w/o feet Part No.). Gasketed overlapping doors eliminate the need for a center post. Continuously hinged doors may be removed by pulling the hinge pin. Doors are secured with a three point latch and operated with a key locking, padlockable handle. Latch rods are equipped with rollers for easier door closing. Oil resistant gaskets are permanently secured. A removable 10 gauge inner panel is included in enclosures 60" and larger. Smaller sizes include a 12 gauge inner panel. Provision for light kit mounting. Panel supports are provided in enclosures 60" and larger for easy panel installation. Collar studs are provided for mounting inner panels. A grounding stud is provided in the enclosure for each door and a bonding stud is pro­vided on the door. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Door Stop Kit Enclosure Stabilizers Floor Stand Kit Top Hat Cable Modules Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm with Feet - w/o Feet - Enclosure - Panel Part No. - Part No. - H - W - D - H - W 1422A8F - 1422A8 - 54.13 42.06 8.69 50.00 38.00 1422B8F - 1422B8 - 60.13 48.06 8.69 56.00 44.00 1422B10F - 1422B10 - 60.13 48.06 10.69 56.00 44.00 1422D10F - 1422D10 - 60.13 60.06 10.69 56.00 56.00 1422E10F - 1422E10 - 72.13 60.06 10.69 68.00 56.00 1422F10F - 1422F10 - 72.13 72.06 10.69 68.00 38.00 1422B12F - 1422B12 - 60.13 48.06 12.69 56.00 44.00 1422D12F - 1422D12 - 60.13 60.06 12.69 56.00 56.00 1422E12F - 1422E12 - 72.13 60.06 12.69 68.00 56.00 1422F12F - 1422F12 - 72.13 72.06 12.69 68.00 68.00 1422B16F - 1422B16 - 60.13 48.06 16.69 56.00 44.00 1422D16F - 1422D16 - 60.13 60.06 16.69 56.00 56.00 1422E16F - 1422E16 - 72.13 60.06 16.69 68.00 56.00 1422F16F - 1422F16 - 72.13 72.06 16.69 68.00 68.00 1422B20F - 1422B20 - 60.13 48.06 20.69 56.00 44.00 1422E20F - 1422E20 - 72.13 60.06 20.69 68.00 56.00 1422F20F - 1422F20 - 72.13 72.06 20.69 68.00 68.00 1422B24F - 1422B24 - 60.13 48.06 24.69 56.00 44.00 1422D24F - 1422D24 - 60.13 60.06 24.69 56.00 56.00 1422E24F - 1422E24 - 72.13 60.06 24.69 68.00 56.00 1422F24F - 1422F24 - 72.13 72.06 24.69 68.00 68.00
Request a Quote Datasheet
Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Construction Enclosures are formed steel - 14 gauge (54" high), 12 gauge (60" high), or combination 10/12 gauge (72" high). Smooth, continuously welded seams without knockouts, cutouts or holes. Body stiffeners are provided in enclosures for extra rigidity. Heavy duty lifting eyebolts are provided with reinforced support angles. 12" floor stands are welded to the enclosure. (w/ feet Part No.). Welded brackets provide for enclosure mounting (w/o feet Part No.). Gasketed overlapping doors eliminate the need for a center post. Continuously hinged doors may be removed by pulling the hinge pin. Doors are secured with a three point latch and operated with a key locking, padlockable handle. Latch rods are equipped with rollers for easier door closing. Oil resistant gaskets are permanently secured. A removable 10 gauge inner panel is included in enclosures 60" and larger. Smaller sizes include a 12 gauge inner panel. Provision for light kit mounting. Panel supports are provided in enclosures 60" and larger for easy panel installation. Collar studs are provided for mounting inner panels. A grounding stud is provided in the enclosure for each door and a bonding stud is pro­vided on the door. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Door Stop Kit Enclosure Stabilizers Floor Stand Kit Top Hat Cable Modules Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm with Feet - w/o Feet - Enclosure - Panel Part No. - Part No. - H - W - D - H - W 1422A8F - 1422A8 - 54.13 42.06 8.69 50.00 38.00 1422B8F - 1422B8 - 60.13 48.06 8.69 56.00 44.00 1422B10F - 1422B10 - 60.13 48.06 10.69 56.00 44.00 1422D10F - 1422D10 - 60.13 60.06 10.69 56.00 56.00 1422E10F - 1422E10 - 72.13 60.06 10.69 68.00 56.00 1422F10F - 1422F10 - 72.13 72.06 10.69 68.00 38.00 1422B12F - 1422B12 - 60.13 48.06 12.69 56.00 44.00 1422D12F - 1422D12 - 60.13 60.06 12.69 56.00 56.00 1422E12F - 1422E12 - 72.13 60.06 12.69 68.00 56.00 1422F12F - 1422F12 - 72.13 72.06 12.69 68.00 68.00 1422B16F - 1422B16 - 60.13 48.06 16.69 56.00 44.00 1422D16F - 1422D16 - 60.13 60.06 16.69 56.00 56.00 1422E16F - 1422E16 - 72.13 60.06 16.69 68.00 56.00 1422F16F - 1422F16 - 72.13 72.06 16.69 68.00 68.00 1422B20F - 1422B20 - 60.13 48.06 20.69 56.00 44.00 1422E20F - 1422E20 - 72.13 60.06 20.69 68.00 56.00 1422F20F - 1422F20 - 72.13 72.06 20.69 68.00 68.00 1422B24F - 1422B24 - 60.13 48.06 24.69 56.00 44.00 1422D24F - 1422D24 - 60.13 60.06 24.69 56.00 56.00 1422E24F - 1422E24 - 72.13 60.06 24.69 68.00 56.00 1422F24F - 1422F24 - 72.13 72.06 24.69 68.00 68.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Floormount Enclosures - 1422F12 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Floormount Enclosures
1422F12
Electrical - Mild Steel - Floormount Enclosures 1422F12
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Construction Enclosures are formed steel - 14 gauge (54" high), 12 gauge (60" high), or combination 10/12 gauge (72" high). Smooth, continuously welded seams without knockouts, cutouts or holes. Body stiffeners are provided in enclosures for extra rigidity. Heavy duty lifting eyebolts are provided with reinforced support angles. 12" floor stands are welded to the enclosure. (w/ feet Part No.). Welded brackets provide for enclosure mounting (w/o feet Part No.). Gasketed overlapping doors eliminate the need for a center post. Continuously hinged doors may be removed by pulling the hinge pin. Doors are secured with a three point latch and operated with a key locking, padlockable handle. Latch rods are equipped with rollers for easier door closing. Oil resistant gaskets are permanently secured. A removable 10 gauge inner panel is included in enclosures 60" and larger. Smaller sizes include a 12 gauge inner panel. Provision for light kit mounting. Panel supports are provided in enclosures 60" and larger for easy panel installation. Collar studs are provided for mounting inner panels. A grounding stud is provided in the enclosure for each door and a bonding stud is pro­vided on the door. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Door Stop Kit Enclosure Stabilizers Floor Stand Kit Top Hat Cable Modules Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm with Feet - w/o Feet - Enclosure - Panel Part No. - Part No. - H - W - D - H - W 1422A8F - 1422A8 - 54.13 42.06 8.69 50.00 38.00 1422B8F - 1422B8 - 60.13 48.06 8.69 56.00 44.00 1422B10F - 1422B10 - 60.13 48.06 10.69 56.00 44.00 1422D10F - 1422D10 - 60.13 60.06 10.69 56.00 56.00 1422E10F - 1422E10 - 72.13 60.06 10.69 68.00 56.00 1422F10F - 1422F10 - 72.13 72.06 10.69 68.00 38.00 1422B12F - 1422B12 - 60.13 48.06 12.69 56.00 44.00 1422D12F - 1422D12 - 60.13 60.06 12.69 56.00 56.00 1422E12F - 1422E12 - 72.13 60.06 12.69 68.00 56.00 1422F12F - 1422F12 - 72.13 72.06 12.69 68.00 68.00 1422B16F - 1422B16 - 60.13 48.06 16.69 56.00 44.00 1422D16F - 1422D16 - 60.13 60.06 16.69 56.00 56.00 1422E16F - 1422E16 - 72.13 60.06 16.69 68.00 56.00 1422F16F - 1422F16 - 72.13 72.06 16.69 68.00 68.00 1422B20F - 1422B20 - 60.13 48.06 20.69 56.00 44.00 1422E20F - 1422E20 - 72.13 60.06 20.69 68.00 56.00 1422F20F - 1422F20 - 72.13 72.06 20.69 68.00 68.00 1422B24F - 1422B24 - 60.13 48.06 24.69 56.00 44.00 1422D24F - 1422D24 - 60.13 60.06 24.69 56.00 56.00 1422E24F - 1422E24 - 72.13 60.06 24.69 68.00 56.00 1422F24F - 1422F24 - 72.13 72.06 24.69 68.00 68.00

Application

  • Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments.
  • Provides a degree of protection from falling dirt, dust, oil and water.

Standards

  • UL 508A Type 12
  • CSA Type 12
  • Complies with
    • NEMA Type 12
    • IEC 60529, IP54

Construction

  • Enclosures are formed steel - 14 gauge (54" high), 12 gauge (60" high), or combination 10/12 gauge (72" high).
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Body stiffeners are provided in enclosures for extra rigidity.
  • Heavy duty lifting eyebolts are provided with reinforced support angles.
  • 12" floor stands are welded to the enclosure. (w/ feet Part No.).
  • Welded brackets provide for enclosure mounting (w/o feet Part No.).
  • Gasketed overlapping doors eliminate the need for a center post.
  • Continuously hinged doors may be removed by pulling the hinge pin.
  • Doors are secured with a three point latch and operated with a key locking, padlockable handle.
  • Latch rods are equipped with rollers for easier door closing.
  • Oil resistant gaskets are permanently secured.
  • A removable 10 gauge inner panel is included in enclosures 60" and larger. Smaller sizes include a 12 gauge inner panel.
  • Provision for light kit mounting.
  • Panel supports are provided in enclosures 60" and larger for easy panel installation.
  • Collar studs are provided for mounting inner panels.
  • A grounding stud is provided in the enclosure for each door and a bonding stud is pro­vided on the door.
  • A literature pocket is provided for the inside of the door.

Finish

  • Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Door Stop Kit
  • Enclosure Stabilizers
  • Floor Stand Kit
  • Top Hat Cable Modules
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


with Feet - w/o Feet - Enclosure - Panel
Part No. - Part No. - H - W - D - H - W
1422A8F - 1422A8 - 54.13 42.06 8.69 50.00 38.00
1422B8F - 1422B8 - 60.13 48.06 8.69 56.00 44.00
1422B10F - 1422B10 - 60.13 48.06 10.69 56.00 44.00
1422D10F - 1422D10 - 60.13 60.06 10.69 56.00 56.00
1422E10F - 1422E10 - 72.13 60.06 10.69 68.00 56.00
1422F10F - 1422F10 - 72.13 72.06 10.69 68.00 38.00
1422B12F - 1422B12 - 60.13 48.06 12.69 56.00 44.00
1422D12F - 1422D12 - 60.13 60.06 12.69 56.00 56.00
1422E12F - 1422E12 - 72.13 60.06 12.69 68.00 56.00
1422F12F - 1422F12 - 72.13 72.06 12.69 68.00 68.00
1422B16F - 1422B16 - 60.13 48.06 16.69 56.00 44.00
1422D16F - 1422D16 - 60.13 60.06 16.69 56.00 56.00
1422E16F - 1422E16 - 72.13 60.06 16.69 68.00 56.00
1422F16F - 1422F16 - 72.13 72.06 16.69 68.00 68.00
1422B20F - 1422B20 - 60.13 48.06 20.69 56.00 44.00
1422E20F - 1422E20 - 72.13 60.06 20.69 68.00 56.00
1422F20F - 1422F20 - 72.13 72.06 20.69 68.00 68.00
1422B24F - 1422B24 - 60.13 48.06 24.69 56.00 44.00
1422D24F - 1422D24 - 60.13 60.06 24.69 56.00 56.00
1422E24F - 1422E24 - 72.13 60.06 24.69 68.00 56.00
1422F24F - 1422F24 - 72.13 72.06 24.69 68.00 68.00

Supplier's Site
Enclosures, Boxes, & Cases - 1422F12 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1422F12
Enclosures, Boxes, & Cases 1422F12
NEMA12 TWO DR ENC 72X72X12

NEMA12 TWO DR ENC 72X72X12

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1422F12
Electrical Enclosures 1422F12
Electrical Enclosures 2Door Steel w/Panel NEMA12, 72x72x12"

Electrical Enclosures 2Door Steel w/Panel NEMA12, 72x72x12"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1422F12 1422F12 1422F12
Product Name Electrical - Mild Steel - Floormount Enclosures Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418K10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418L8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers