Hammond Manufacturing Company Inc. Small Enclosures - Handles & Accessories 1421PCB2-8

Description
1/4" Standoffs 0.65” (17mm) overall height 0.71” (18mm) square mounting pad with self adhesive P.C. board bottom would rest 0.25” (6mm) above the enclosure floor Suggested material thickness 0.0625” (1.6mm) max. Suggested hole diameter 0.156” (4mm) Tough white nylon Sold in packs of 8 1/2" Standoffs 0.9” (23mm) overall height 0.71” (18mm) square mounting pad with self adhesive P.C. board bottom would rest 0.5” (12.7mm) above the enclosure floor Suggested material thickness 0.0625” (1.6mm) max. Suggested hole diameter 0.156” (4mm) Tough white nylon Sold in packs of 8 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number (8-pack) - Part Number (100-pack) - Standoff Height 1421PCB1-8 - 1421PCB1-100 - 0.25 1421PCB2-8 - 1421PCB2-100 - 0.50
Request a Quote
Description
1/4" Standoffs 0.65” (17mm) overall height 0.71” (18mm) square mounting pad with self adhesive P.C. board bottom would rest 0.25” (6mm) above the enclosure floor Suggested material thickness 0.0625” (1.6mm) max. Suggested hole diameter 0.156” (4mm) Tough white nylon Sold in packs of 8 1/2" Standoffs 0.9” (23mm) overall height 0.71” (18mm) square mounting pad with self adhesive P.C. board bottom would rest 0.5” (12.7mm) above the enclosure floor Suggested material thickness 0.0625” (1.6mm) max. Suggested hole diameter 0.156” (4mm) Tough white nylon Sold in packs of 8 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number (8-pack) - Part Number (100-pack) - Standoff Height 1421PCB1-8 - 1421PCB1-100 - 0.25 1421PCB2-8 - 1421PCB2-100 - 0.50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Handles & Accessories - 1421PCB2-8 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Handles & Accessories
1421PCB2-8
Small Enclosures - Handles & Accessories 1421PCB2-8
1/4" Standoffs 0.65” (17mm) overall height 0.71” (18mm) square mounting pad with self adhesive P.C. board bottom would rest 0.25” (6mm) above the enclosure floor Suggested material thickness 0.0625” (1.6mm) max. Suggested hole diameter 0.156” (4mm) Tough white nylon Sold in packs of 8 1/2" Standoffs 0.9” (23mm) overall height 0.71” (18mm) square mounting pad with self adhesive P.C. board bottom would rest 0.5” (12.7mm) above the enclosure floor Suggested material thickness 0.0625” (1.6mm) max. Suggested hole diameter 0.156” (4mm) Tough white nylon Sold in packs of 8 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number (8-pack) - Part Number (100-pack) - Standoff Height 1421PCB1-8 - 1421PCB1-100 - 0.25 1421PCB2-8 - 1421PCB2-100 - 0.50

1/4" Standoffs

  • 0.65” (17mm) overall height
  • 0.71” (18mm) square mounting pad with self adhesive
  • P.C. board bottom would rest 0.25” (6mm) above the enclosure floor
  • Suggested material thickness 0.0625” (1.6mm) max.
  • Suggested hole diameter 0.156” (4mm)
  • Tough white nylon
  • Sold in packs of 8

1/2" Standoffs

  • 0.9” (23mm) overall height
  • 0.71” (18mm) square mounting pad with self adhesive
  • P.C. board bottom would rest 0.5” (12.7mm) above the enclosure floor
  • Suggested material thickness 0.0625” (1.6mm) max.
  • Suggested hole diameter 0.156” (4mm)
  • Tough white nylon
  • Sold in packs of 8

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part Number (8-pack) - Part Number (100-pack) - Standoff Height
1421PCB1-8 - 1421PCB1-100 - 0.25
1421PCB2-8 - 1421PCB2-100 - 0.50

Supplier's Site
Enclosures, Boxes, & Cases - 1421PCB2-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1421PCB2-8
Enclosures, Boxes, & Cases 1421PCB2-8
1/2 PCB S-OFF SLF STK 8 PCS

1/2 PCB S-OFF SLF STK 8 PCS

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1421PCB2-8 1421PCB2-8
Product Name Small Enclosures - Handles & Accessories Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1412X - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411FBQU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
3 suppliers
Enclosures, Boxes, & Cases - 1414PHRILP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Hinged Cover
View Details
3 suppliers