Hammond Manufacturing Company Inc. Electrical - Commercial - Panel Enclosures 1420S12

Description
Application Designed for indoor use to house controls, instruments and components which do not require oil-tight or dust-tight protection. Standards UL 508A Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Enclosure is formed and spot welded from 12 or 14 gauge steel. Removable 12 gauge inner panel is mounted to the rear of the enclosure on collar studs. Removable door is attached with slip hinges. To remove door, a tool is required to remove the #8 screw which captivates hinge. Door is fastened with a slotted 1/4 turn latch; doors 30" and higher are provided with two latches. A bonding stud is provided on the door and a grounding stud is provided in the box. Piano hinge on 12 gauge units. Finish Enclosure and door are finished in ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Additional Inner Panels Type 1 Lock Kit Ventilation Window Kits Padlock Adaptor Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 1420B7 - 16.00 12.00 7.00 14.00 10.00 1420C7 - 20.00 16.00 7.00 18.00 14.00 1420D7 - 20.00 20.00 7.00 18.00 18.00 1420E7 - 24.00 20.00 7.00 22.00 18.00 1420F7 - 30.00 20.00 7.00 28.00 18.00 1420G7 - 30.00 24.00 7.00 28.00 22.00 1420H7 - 36.00 24.00 7.00 34.00 22.00 1420E9 - 24.00 20.00 9.00 22.00 18.00 1420EM9 - 24.00 24.00 9.00 22.00 22.00 1420G9 - 30.00 24.00 9.00 28.00 22.00 1420H9 - 36.00 24.00 9.00 34.00 22.00 1420P9¹ - 36.00 30.00 9.00 34.00 28.00 1420Q9 - 42.00 24.00 9.00 40.00 22.00 1420G12 - 30.00 24.00 12.00 28.00 22.00 1420P12¹ - 36.00 30.00 12.00 34.00 28.00 1420R12¹ - 42.00 30.00 12.00 40.00 28.00 1420S12¹ - 42.00 36.00 12.00 40.00 34.00 1420T12¹ - 48.00 36.00 12.00 46.00 34.00 1420G16 - 30.00 24.00 16.00 28.00 22.00 1420P16¹ - 36.00 30.00 16.00 34.00 28.00 ¹ 12 gauge construction
Request a Quote Datasheet
Description
Application Designed for indoor use to house controls, instruments and components which do not require oil-tight or dust-tight protection. Standards UL 508A Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Enclosure is formed and spot welded from 12 or 14 gauge steel. Removable 12 gauge inner panel is mounted to the rear of the enclosure on collar studs. Removable door is attached with slip hinges. To remove door, a tool is required to remove the #8 screw which captivates hinge. Door is fastened with a slotted 1/4 turn latch; doors 30" and higher are provided with two latches. A bonding stud is provided on the door and a grounding stud is provided in the box. Piano hinge on 12 gauge units. Finish Enclosure and door are finished in ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Additional Inner Panels Type 1 Lock Kit Ventilation Window Kits Padlock Adaptor Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 1420B7 - 16.00 12.00 7.00 14.00 10.00 1420C7 - 20.00 16.00 7.00 18.00 14.00 1420D7 - 20.00 20.00 7.00 18.00 18.00 1420E7 - 24.00 20.00 7.00 22.00 18.00 1420F7 - 30.00 20.00 7.00 28.00 18.00 1420G7 - 30.00 24.00 7.00 28.00 22.00 1420H7 - 36.00 24.00 7.00 34.00 22.00 1420E9 - 24.00 20.00 9.00 22.00 18.00 1420EM9 - 24.00 24.00 9.00 22.00 22.00 1420G9 - 30.00 24.00 9.00 28.00 22.00 1420H9 - 36.00 24.00 9.00 34.00 22.00 1420P9¹ - 36.00 30.00 9.00 34.00 28.00 1420Q9 - 42.00 24.00 9.00 40.00 22.00 1420G12 - 30.00 24.00 12.00 28.00 22.00 1420P12¹ - 36.00 30.00 12.00 34.00 28.00 1420R12¹ - 42.00 30.00 12.00 40.00 28.00 1420S12¹ - 42.00 36.00 12.00 40.00 34.00 1420T12¹ - 48.00 36.00 12.00 46.00 34.00 1420G16 - 30.00 24.00 16.00 28.00 22.00 1420P16¹ - 36.00 30.00 16.00 34.00 28.00 ¹ 12 gauge construction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Panel Enclosures - 1420S12 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Panel Enclosures
1420S12
Electrical - Commercial - Panel Enclosures 1420S12
Application Designed for indoor use to house controls, instruments and components which do not require oil-tight or dust-tight protection. Standards UL 508A Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Enclosure is formed and spot welded from 12 or 14 gauge steel. Removable 12 gauge inner panel is mounted to the rear of the enclosure on collar studs. Removable door is attached with slip hinges. To remove door, a tool is required to remove the #8 screw which captivates hinge. Door is fastened with a slotted 1/4 turn latch; doors 30" and higher are provided with two latches. A bonding stud is provided on the door and a grounding stud is provided in the box. Piano hinge on 12 gauge units. Finish Enclosure and door are finished in ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Additional Inner Panels Type 1 Lock Kit Ventilation Window Kits Padlock Adaptor Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 1420B7 - 16.00 12.00 7.00 14.00 10.00 1420C7 - 20.00 16.00 7.00 18.00 14.00 1420D7 - 20.00 20.00 7.00 18.00 18.00 1420E7 - 24.00 20.00 7.00 22.00 18.00 1420F7 - 30.00 20.00 7.00 28.00 18.00 1420G7 - 30.00 24.00 7.00 28.00 22.00 1420H7 - 36.00 24.00 7.00 34.00 22.00 1420E9 - 24.00 20.00 9.00 22.00 18.00 1420EM9 - 24.00 24.00 9.00 22.00 22.00 1420G9 - 30.00 24.00 9.00 28.00 22.00 1420H9 - 36.00 24.00 9.00 34.00 22.00 1420P9¹ - 36.00 30.00 9.00 34.00 28.00 1420Q9 - 42.00 24.00 9.00 40.00 22.00 1420G12 - 30.00 24.00 12.00 28.00 22.00 1420P12¹ - 36.00 30.00 12.00 34.00 28.00 1420R12¹ - 42.00 30.00 12.00 40.00 28.00 1420S12¹ - 42.00 36.00 12.00 40.00 34.00 1420T12¹ - 48.00 36.00 12.00 46.00 34.00 1420G16 - 30.00 24.00 16.00 28.00 22.00 1420P16¹ - 36.00 30.00 16.00 34.00 28.00 ¹ 12 gauge construction

Application

  • Designed for indoor use to house controls, instruments and components which do not require oil-tight or dust-tight protection.

Standards

  • UL 508A Type 1
  • CSA Type 1
  • Complies with
    • NEMA Type 1
    • IEC 60529, IP20

Construction

  • Enclosure is formed and spot welded from 12 or 14 gauge steel.
  • Removable 12 gauge inner panel is mounted to the rear of the enclosure on collar studs.
  • Removable door is attached with slip hinges.
  • To remove door, a tool is required to remove the #8 screw which captivates hinge.
  • Door is fastened with a slotted 1/4 turn latch; doors 30" and higher are provided with two latches.
  • A bonding stud is provided on the door and a grounding stud is provided in the box.
  • Piano hinge on 12 gauge units.

Finish

  • Enclosure and door are finished in ANSI 61 gray powder coating.
  • Inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Type 1 Lock Kit
  • Ventilation
  • Window Kits
  • Padlock Adaptor

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Inner Panel
Part No. - H - W - D - H - W
1420B7 - 16.00 12.00 7.00 14.00 10.00
1420C7 - 20.00 16.00 7.00 18.00 14.00
1420D7 - 20.00 20.00 7.00 18.00 18.00
1420E7 - 24.00 20.00 7.00 22.00 18.00
1420F7 - 30.00 20.00 7.00 28.00 18.00
1420G7 - 30.00 24.00 7.00 28.00 22.00
1420H7 - 36.00 24.00 7.00 34.00 22.00
1420E9 - 24.00 20.00 9.00 22.00 18.00
1420EM9 - 24.00 24.00 9.00 22.00 22.00
1420G9 - 30.00 24.00 9.00 28.00 22.00
1420H9 - 36.00 24.00 9.00 34.00 22.00
1420P9¹ - 36.00 30.00 9.00 34.00 28.00
1420Q9 - 42.00 24.00 9.00 40.00 22.00
1420G12 - 30.00 24.00 12.00 28.00 22.00
1420P12¹ - 36.00 30.00 12.00 34.00 28.00
1420R12¹ - 42.00 30.00 12.00 40.00 28.00
1420S12¹ - 42.00 36.00 12.00 40.00 34.00
1420T12¹ - 48.00 36.00 12.00 46.00 34.00
1420G16 - 30.00 24.00 16.00 28.00 22.00
1420P16¹ - 36.00 30.00 16.00 34.00 28.00
¹ 12 gauge construction

Supplier's Site
Enclosures, Boxes, & Cases - 1420S12 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1420S12
Enclosures, Boxes, & Cases 1420S12
GNRL PURPOSE ENCL42X36X12

GNRL PURPOSE ENCL42X36X12

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1420S12
Electrical Enclosures 1420S12
Electrical Enclosures 1Door Steel w/Panel NEMA1 42x36x12"

Electrical Enclosures 1Door Steel w/Panel NEMA1 42x36x12"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1420S12 1420S12 1420S12
Product Name Electrical - Commercial - Panel Enclosures Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBLBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418F6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411TT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411TU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers