Hammond Manufacturing Company Inc. Electrical - Mild Steel - Freestanding Enclosures 1418Y24

Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls with provision for panel mounting or rack mounting of equipment. Provides a degree of protection from falling dirt, dust, oil and water. Available with front access only or both front and rear access. A variety of inner panels, rack mounting rails and swing out frames are available to provide flexibility in mounting arrangements. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Construction Formed 12 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Lifting eyes provide for easy enclosure handling. Doors are supported with heavy gauge continuous hinges. Doors are secured with a three point latch and operated with a key locking automotive type handle. Latch rods are equipped with rollers for easier door closing. Oil resistant gaskets are permanently secured . Provision for light kit mounting. Mounting channels are welded on the inside of the enclosure for mounting of optional inner panels or rack equipment rails. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. A literature pocket is provided for the inside of the door (Two pockets are provided for dual access units). Finish Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating. Optional inner panels, rails, frames and supports are available in white powder coating. Accessories Inner Panels Panel Rails Swing Out Frames Door Stop Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Maximum Usable Depth Units shown: inch. Switch units to: mm Enclosure Depth - Max Usable Depth 18.06 17.80 20.06 19.80 24.06 23.80 30.06 29.80 36.06 35.80 Single Access only. From the inside surface of front door to front face of full width panel Inner panel in full back position Single Access Units shown: inch. Switch units to: mm - Enclosure - Optional Part No. - H - W - D - Full Panel¹ 1418TW18 - 60.06 24.06 18.06 60TWFW 1418W18 - 72.06 24.06 18.06 72WFW 1418X18 - 72.06 30.06 18.06 72XFW 1418Y18 - 72.06 36.06 18.06 72YFW 1418YW20 - 90.06 24.06 20.06 90YWFW 1418YY20 - 90.06 36.06 20.06 90YFW 1418TY24 - 60.06 36.06 24.06 60TYFW 1418W24 - 72.06 24.06 24.06 72WFW 1418X24 - 72.06 30.06 24.06 72XFW 1418Y24 - 72.06 36.06 24.06 72YFW 1418YY24 - 90.06 36.06 24.06 90YFW 1418W30 - 72.06 24.06 30.06 72WFW 1418Y30 - 72.06 36.06 30.06 72YFW 1418W36 - 72.06 24.06 36.06 72WFW 1418Y36 - 72.06 36.06 36.06 72YFW 1418YY36 - 90.06 36.06 36.06 90YFW ¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available Dual Access Units shown: inch. Switch units to: mm - Enclosure - Optional Part No. - H - W - D - Full Panel¹ 1418WD24 - 72.06 24.06 24.06 72WFW 1418XD24 - 72.06 30.06 24.06 72XFW 1418YD24 - 72.06 36.06 24.06 72YFW 1418YYD24 - 90.06 36.06 24.06 90YFW 1418WD30 - 72.06 24.06 30.03 72WFW 1418WD36 - 72.06 24.06 36.06 72WFW 1418YD36 - 72.06 36.06 36.06 72YFW 1418YYD36 - 90.06 36.06 36.06 90YFW ¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available
Request a Quote Datasheet
Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls with provision for panel mounting or rack mounting of equipment. Provides a degree of protection from falling dirt, dust, oil and water. Available with front access only or both front and rear access. A variety of inner panels, rack mounting rails and swing out frames are available to provide flexibility in mounting arrangements. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Construction Formed 12 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Lifting eyes provide for easy enclosure handling. Doors are supported with heavy gauge continuous hinges. Doors are secured with a three point latch and operated with a key locking automotive type handle. Latch rods are equipped with rollers for easier door closing. Oil resistant gaskets are permanently secured . Provision for light kit mounting. Mounting channels are welded on the inside of the enclosure for mounting of optional inner panels or rack equipment rails. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. A literature pocket is provided for the inside of the door (Two pockets are provided for dual access units). Finish Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating. Optional inner panels, rails, frames and supports are available in white powder coating. Accessories Inner Panels Panel Rails Swing Out Frames Door Stop Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Maximum Usable Depth Units shown: inch. Switch units to: mm Enclosure Depth - Max Usable Depth 18.06 17.80 20.06 19.80 24.06 23.80 30.06 29.80 36.06 35.80 Single Access only. From the inside surface of front door to front face of full width panel Inner panel in full back position Single Access Units shown: inch. Switch units to: mm - Enclosure - Optional Part No. - H - W - D - Full Panel¹ 1418TW18 - 60.06 24.06 18.06 60TWFW 1418W18 - 72.06 24.06 18.06 72WFW 1418X18 - 72.06 30.06 18.06 72XFW 1418Y18 - 72.06 36.06 18.06 72YFW 1418YW20 - 90.06 24.06 20.06 90YWFW 1418YY20 - 90.06 36.06 20.06 90YFW 1418TY24 - 60.06 36.06 24.06 60TYFW 1418W24 - 72.06 24.06 24.06 72WFW 1418X24 - 72.06 30.06 24.06 72XFW 1418Y24 - 72.06 36.06 24.06 72YFW 1418YY24 - 90.06 36.06 24.06 90YFW 1418W30 - 72.06 24.06 30.06 72WFW 1418Y30 - 72.06 36.06 30.06 72YFW 1418W36 - 72.06 24.06 36.06 72WFW 1418Y36 - 72.06 36.06 36.06 72YFW 1418YY36 - 90.06 36.06 36.06 90YFW ¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available Dual Access Units shown: inch. Switch units to: mm - Enclosure - Optional Part No. - H - W - D - Full Panel¹ 1418WD24 - 72.06 24.06 24.06 72WFW 1418XD24 - 72.06 30.06 24.06 72XFW 1418YD24 - 72.06 36.06 24.06 72YFW 1418YYD24 - 90.06 36.06 24.06 90YFW 1418WD30 - 72.06 24.06 30.03 72WFW 1418WD36 - 72.06 24.06 36.06 72WFW 1418YD36 - 72.06 36.06 36.06 72YFW 1418YYD36 - 90.06 36.06 36.06 90YFW ¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Freestanding Enclosures - 1418Y24 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Freestanding Enclosures
1418Y24
Electrical - Mild Steel - Freestanding Enclosures 1418Y24
Application Designed to house electrical, electronic, hydraulic or pneumatic controls with provision for panel mounting or rack mounting of equipment. Provides a degree of protection from falling dirt, dust, oil and water. Available with front access only or both front and rear access. A variety of inner panels, rack mounting rails and swing out frames are available to provide flexibility in mounting arrangements. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Construction Formed 12 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Lifting eyes provide for easy enclosure handling. Doors are supported with heavy gauge continuous hinges. Doors are secured with a three point latch and operated with a key locking automotive type handle. Latch rods are equipped with rollers for easier door closing. Oil resistant gaskets are permanently secured . Provision for light kit mounting. Mounting channels are welded on the inside of the enclosure for mounting of optional inner panels or rack equipment rails. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. A literature pocket is provided for the inside of the door (Two pockets are provided for dual access units). Finish Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating. Optional inner panels, rails, frames and supports are available in white powder coating. Accessories Inner Panels Panel Rails Swing Out Frames Door Stop Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Maximum Usable Depth Units shown: inch. Switch units to: mm Enclosure Depth - Max Usable Depth 18.06 17.80 20.06 19.80 24.06 23.80 30.06 29.80 36.06 35.80 Single Access only. From the inside surface of front door to front face of full width panel Inner panel in full back position Single Access Units shown: inch. Switch units to: mm - Enclosure - Optional Part No. - H - W - D - Full Panel¹ 1418TW18 - 60.06 24.06 18.06 60TWFW 1418W18 - 72.06 24.06 18.06 72WFW 1418X18 - 72.06 30.06 18.06 72XFW 1418Y18 - 72.06 36.06 18.06 72YFW 1418YW20 - 90.06 24.06 20.06 90YWFW 1418YY20 - 90.06 36.06 20.06 90YFW 1418TY24 - 60.06 36.06 24.06 60TYFW 1418W24 - 72.06 24.06 24.06 72WFW 1418X24 - 72.06 30.06 24.06 72XFW 1418Y24 - 72.06 36.06 24.06 72YFW 1418YY24 - 90.06 36.06 24.06 90YFW 1418W30 - 72.06 24.06 30.06 72WFW 1418Y30 - 72.06 36.06 30.06 72YFW 1418W36 - 72.06 24.06 36.06 72WFW 1418Y36 - 72.06 36.06 36.06 72YFW 1418YY36 - 90.06 36.06 36.06 90YFW ¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available Dual Access Units shown: inch. Switch units to: mm - Enclosure - Optional Part No. - H - W - D - Full Panel¹ 1418WD24 - 72.06 24.06 24.06 72WFW 1418XD24 - 72.06 30.06 24.06 72XFW 1418YD24 - 72.06 36.06 24.06 72YFW 1418YYD24 - 90.06 36.06 24.06 90YFW 1418WD30 - 72.06 24.06 30.03 72WFW 1418WD36 - 72.06 24.06 36.06 72WFW 1418YD36 - 72.06 36.06 36.06 72YFW 1418YYD36 - 90.06 36.06 36.06 90YFW ¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available

Application

  • Designed to house electrical, electronic, hydraulic or pneumatic controls with provision for panel mounting or rack mounting of equipment.
  • Provides a degree of protection from falling dirt, dust, oil and water.
  • Available with front access only or both front and rear access.
  • A variety of inner panels, rack mounting rails and swing out frames are available to provide flexibility in mounting arrangements.

Standards

  • UL 508A Type 12
  • CSA Type 12
  • Complies with
    • NEMA Type 12
    • IEC 60529, IP54

Construction

  • Formed 12 gauge steel.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Lifting eyes provide for easy enclosure handling.
  • Doors are supported with heavy gauge continuous hinges.
  • Doors are secured with a three point latch and operated with a key locking automotive type handle.
  • Latch rods are equipped with rollers for easier door closing.
  • Oil resistant gaskets are permanently secured .
  • Provision for light kit mounting.
  • Mounting channels are welded on the inside of the enclosure for mounting of optional inner panels or rack equipment rails.
  • A grounding stud is provided in the enclosure and a bonding stud is provided on the door.
  • A literature pocket is provided for the inside of the door (Two pockets are provided for dual access units).

Finish

  • Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating.
  • Optional inner panels, rails, frames and supports are available in white powder coating.

Accessories

  • Inner Panels
  • Panel Rails
  • Swing Out Frames
  • Door Stop Kit
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Maximum Usable Depth

Units shown: inch. Switch units to: mm


Enclosure Depth - Max Usable Depth
18.06 17.80
20.06 19.80
24.06 23.80
30.06 29.80
36.06 35.80

  • Single Access only.
  • From the inside surface of front door to front face of full width panel
  • Inner panel in full back position

Single Access

Units shown: inch. Switch units to: mm


- Enclosure - Optional
Part No. - H - W - D - Full Panel¹
1418TW18 - 60.06 24.06 18.06 60TWFW
1418W18 - 72.06 24.06 18.06 72WFW
1418X18 - 72.06 30.06 18.06 72XFW
1418Y18 - 72.06 36.06 18.06 72YFW
1418YW20 - 90.06 24.06 20.06 90YWFW
1418YY20 - 90.06 36.06 20.06 90YFW
1418TY24 - 60.06 36.06 24.06 60TYFW
1418W24 - 72.06 24.06 24.06 72WFW
1418X24 - 72.06 30.06 24.06 72XFW
1418Y24 - 72.06 36.06 24.06 72YFW
1418YY24 - 90.06 36.06 24.06 90YFW
1418W30 - 72.06 24.06 30.06 72WFW
1418Y30 - 72.06 36.06 30.06 72YFW
1418W36 - 72.06 24.06 36.06 72WFW
1418Y36 - 72.06 36.06 36.06 72YFW
1418YY36 - 90.06 36.06 36.06 90YFW
¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available

Dual Access

Units shown: inch. Switch units to: mm


- Enclosure - Optional
Part No. - H - W - D - Full Panel¹
1418WD24 - 72.06 24.06 24.06 72WFW
1418XD24 - 72.06 30.06 24.06 72XFW
1418YD24 - 72.06 36.06 24.06 72YFW
1418YYD24 - 90.06 36.06 24.06 90YFW
1418WD30 - 72.06 24.06 30.03 72WFW
1418WD36 - 72.06 24.06 36.06 72WFW
1418YD36 - 72.06 36.06 36.06 72YFW
1418YYD36 - 90.06 36.06 36.06 90YFW
¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available

Supplier's Site
Enclosures, Boxes, & Cases - 1418Y24 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1418Y24
Enclosures, Boxes, & Cases 1418Y24
N12FREE STDG BOX 72.06X36X24

N12FREE STDG BOX 72.06X36X24

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1418Y24
Electrical Enclosures 1418Y24
Electrical Enclosures 1Door Steel w/Panel NEMA12 71.87x36x24"

Electrical Enclosures 1Door Steel w/Panel NEMA12 71.87x36x24"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1418Y24 1418Y24 1418Y24
Product Name Electrical - Mild Steel - Freestanding Enclosures Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Length 72.06 inch (1830 mm)
Width 36.06 inch (916 mm) 36.06 inch (916 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures Accessories and Hardware - 1418BCS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BY24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers
Electrical - Aluminum - Junction Boxes - 1414N4ALO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details