Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 1418QR

Description
1418 QUICK RELEASE LATCH
Request a Quote Datasheet
Description
1418 QUICK RELEASE LATCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 1418QR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1418QR
Enclosures Accessories and Hardware 1418QR
1418 QUICK RELEASE LATCH

1418 QUICK RELEASE LATCH

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
1418QR
Electrical Enclosure Accessories 1418QR
Electrical Enclosure Accessories Quick Release Clamp Pack 2

Electrical Enclosure Accessories Quick Release Clamp Pack 2

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1418QR 1418QR
Product Name Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
System enclosure - 850-827/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Polyester Enclosures - polyTOP - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 3.22 to 15.9 inch (81.79 to 404 mm)
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details