Hammond Manufacturing Company Inc. Electrical - Mild Steel - Freestanding Enclosures 1418N4Y24

Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls with provision for panel mounting or rack mounting of equipment. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem. A variety of inner panels, rack mounting rails and swing out frames are available to provide flexibility in mounting arrangements. Standards UL 508A Type 3R, 4 and 12 CSA Type 3R, 4 and 12 Complies with NEMA Type 3R, 4, 12 and 3 IEC 60529, IP66 Construction Formed 12 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Lifting eyes provide for easy enclosure handling. Doors are supported with heavy gauge continuous hinges. Doors are secured with heavy duty stainless steel clamps. Seamless poured-in place gasket. Provision for light kit mounting. Mounting channels are welded on the inside of the enclosure for mounting of optional inner panels or rack equipment rails. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating. Optional inner panels are available in white powder coating, or unpainted galvanized steel. Accessories Inner Panels Panel Rails Swing Out Frames Door Stop Kit Drip Shield Kit Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Part No. - H - W - D - Full Panel¹ 1418N4W18 - 72.06 25.06 18.06 72WFW 1418N4X24 - 72.06 31.06 24.06 72XFW 1418N4Y24 - 72.06 37.06 24.06 72YFW ¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available
Request a Quote Datasheet
Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls with provision for panel mounting or rack mounting of equipment. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem. A variety of inner panels, rack mounting rails and swing out frames are available to provide flexibility in mounting arrangements. Standards UL 508A Type 3R, 4 and 12 CSA Type 3R, 4 and 12 Complies with NEMA Type 3R, 4, 12 and 3 IEC 60529, IP66 Construction Formed 12 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Lifting eyes provide for easy enclosure handling. Doors are supported with heavy gauge continuous hinges. Doors are secured with heavy duty stainless steel clamps. Seamless poured-in place gasket. Provision for light kit mounting. Mounting channels are welded on the inside of the enclosure for mounting of optional inner panels or rack equipment rails. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating. Optional inner panels are available in white powder coating, or unpainted galvanized steel. Accessories Inner Panels Panel Rails Swing Out Frames Door Stop Kit Drip Shield Kit Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Part No. - H - W - D - Full Panel¹ 1418N4W18 - 72.06 25.06 18.06 72WFW 1418N4X24 - 72.06 31.06 24.06 72XFW 1418N4Y24 - 72.06 37.06 24.06 72YFW ¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Freestanding Enclosures - 1418N4Y24 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Freestanding Enclosures
1418N4Y24
Electrical - Mild Steel - Freestanding Enclosures 1418N4Y24
Application Designed to house electrical, electronic, hydraulic or pneumatic controls with provision for panel mounting or rack mounting of equipment. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem. A variety of inner panels, rack mounting rails and swing out frames are available to provide flexibility in mounting arrangements. Standards UL 508A Type 3R, 4 and 12 CSA Type 3R, 4 and 12 Complies with NEMA Type 3R, 4, 12 and 3 IEC 60529, IP66 Construction Formed 12 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Lifting eyes provide for easy enclosure handling. Doors are supported with heavy gauge continuous hinges. Doors are secured with heavy duty stainless steel clamps. Seamless poured-in place gasket. Provision for light kit mounting. Mounting channels are welded on the inside of the enclosure for mounting of optional inner panels or rack equipment rails. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating. Optional inner panels are available in white powder coating, or unpainted galvanized steel. Accessories Inner Panels Panel Rails Swing Out Frames Door Stop Kit Drip Shield Kit Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Part No. - H - W - D - Full Panel¹ 1418N4W18 - 72.06 25.06 18.06 72WFW 1418N4X24 - 72.06 31.06 24.06 72XFW 1418N4Y24 - 72.06 37.06 24.06 72YFW ¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available

Application

  • Designed to house electrical, electronic, hydraulic or pneumatic controls with provision for panel mounting or rack mounting of equipment.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem.
  • A variety of inner panels, rack mounting rails and swing out frames are available to provide flexibility in mounting arrangements.

Standards

  • UL 508A Type 3R, 4 and 12
  • CSA Type 3R, 4 and 12
  • Complies with
    • NEMA Type 3R, 4, 12 and 3
    • IEC 60529, IP66

Construction

  • Formed 12 gauge steel.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Lifting eyes provide for easy enclosure handling.
  • Doors are supported with heavy gauge continuous hinges.
  • Doors are secured with heavy duty stainless steel clamps.
  • Seamless poured-in place gasket.
  • Provision for light kit mounting.
  • Mounting channels are welded on the inside of the enclosure for mounting of optional inner panels or rack equipment rails.
  • A grounding stud is provided in the enclosure and a bonding stud is provided on the door.

Finish

  • Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating.
  • Optional inner panels are available in white powder coating, or unpainted galvanized steel.

Accessories

  • Inner Panels
  • Panel Rails
  • Swing Out Frames
  • Door Stop Kit
  • Drip Shield Kit
  • Floor Stand Kit
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Optional
Part No. - H - W - D - Full Panel¹
1418N4W18 - 72.06 25.06 18.06 72WFW
1418N4X24 - 72.06 31.06 24.06 72XFW
1418N4Y24 - 72.06 37.06 24.06 72YFW
¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available

Supplier's Site
Enclosures, Boxes, & Cases - 1418N4Y24 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1418N4Y24
Enclosures, Boxes, & Cases 1418N4Y24
1418N4 FREEST 72X37X24

1418N4 FREEST 72X37X24

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1418N4Y24
Electrical Enclosures 1418N4Y24
Electrical Enclosures 1Door Steel w/Panel NEMA4, 72x37x24"

Electrical Enclosures 1Door Steel w/Panel NEMA4, 72x37x24"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1418N4Y24 1418N4Y24 1418N4Y24
Product Name Electrical - Mild Steel - Freestanding Enclosures Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Length 72.06 inch (1830 mm)
Width 37.06 inch (941 mm) 37.06 inch (941 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHN6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 10 inch (254 mm)
View Details
5 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16M12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
Small Enclosures - General Purpose Metal - 1411KU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers