Hammond Manufacturing Company Inc. Electrical - Stainless Steel - Wallmount Enclosures 1418N4SSH8

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem. Standards UL 508A Type 3R, 4, 4X, and 12 CSA Type 3R, 4, 4X, and 12 Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed 14 gauge 304 or 316 stainless steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Door stiffeners are provided in the larger enclosures for extra rigidity. Welded brackets provide for enclosure mounting. Formed lip on door and enclosure excludes flowing liquids and contaminants. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin. Door is secured with easily operated stainless steel clamps. Provision for padlocking. Seamless poured-in place gasket. A removable 12 gauge inner panel is included. Collar studs are provided for mount­ing inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Swing Panel Kit Door Stop Kit Door Clamping Hardware Wallmount Quick Release Clamp Drip Shield Kit Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part No. - Part No. - H - W - D - H - W 1418N4SSB6 - 1418N4S16B6 - 16.00 12.00 6.00 13.00 9.00 1418N4SSG6 - 1418N4S16G6 - 16.00 16.00 6.00 13.00 13.00 1418N4SSCR6 - 1418N4S16CR6 - 16.00 20.00 6.00 13.00 17.00 1418N4SSC6 - 1418N4S16C6 - 20.00 16.00 6.00 17.00 13.00 1418N4SSD6 - 1418N4S16D6 - 20.00 20.00 6.00 17.00 17.00 1418N4SSE6 - 1418N4S16E6 - 24.00 20.00 6.00 21.00 17.00 1418N4SSJ6 - 1418N4S16J6 - 24.00 24.00 6.00 21.00 21.00 1418N4SSB8 - 1418N4S16B8 - 16.00 12.00 8.00 13.00 9.00 1418N4SSC8 - 1418N4S16C8 - 20.00 16.00 8.00 17.00 13.00 1418N4SSD8 - 1418N4S16D8 - 20.00 20.00 8.00 17.00 17.00 1418N4SSER8 - 1418N4S16ER8 - 20.00 24.00 8.00 17.00 21.00 1418N4SSH8 - 1418N4S16H8 - 24.00 16.00 8.00 21.00 13.00 1418N4SSE8 - 1418N4S16E8 - 24.00 20.00 8.00 21.00 17.00 1418N4SSJ8 - 1418N4S16J8 - 24.00 24.00 8.00 21.00 21.00 1418N4SSKR8 - 1418N4S16KR8 - 24.00 30.00 8.00 21.00 27.00 1418N4SSF8 - 1418N4S16F8 - 30.00 20.00 8.00 27.00 17.00 1418N4SSK8 - 1418N4S16K8 - 30.00 24.00 8.00 27.00 21.00 1418N4SSKK8 - 1418N4S16KK8 - 30.00 30.00 8.00 27.00 27.00 1418N4SSL8 - 1418N4S16L8 - 36.00 24.00 8.00 33.00 21.00 1418N4SSM8 - 1418N4S16M8 - 36.00 30.00 8.00 33.00 27.00 1418N4SSP8 - 1418N4S16P8 - 42.00 36.00 8.00 39.00 33.00 1418N4SSS8 - 1418N4S16S8 - 48.00 36.00 8.00 45.00 33.00 1418N4SSC10 - 1418N4S16C10 - 20.00 16.00 10.00 17.00 13.00 1418N4SSE10 - 1418N4S16E10 - 24.00 20.00 10.00 21.00 17.00 1418N4SSK10 - 1418N4S16K10 - 30.00 24.00 10.00 27.00 21.00 1418N4SSL10 - 1418N4S16L10 - 36.00 24.00 10.00 33.00 21.00 1418N4SSM10 - 1418N4S16M10 - 36.00 30.00 10.00 33.00 27.00 1418N4SSO10 - 1418N4S16O10 - 42.00 30.00 10.00 39.00 27.00 1418N4SSS10 - 1418N4S16S10 - 48.00 36.00 10.00 45.00 33.00 1418N4SSJ12 - 1418N4S16J12 - 24.00 24.00 12.00 21.00 21.00 1418N4SSK12 - 1418N4S16K12 - 30.00 24.00 12.00 27.00 21.00 1418N4SSM12 - 1418N4S16M12 - 36.00 30.00 12.00 33.00 27.00 1418N4SSLL12 - 1418N4S16LL12 - 36.00 36.00 12.00 33.00 33.00 1418N4SSS12 - 1418N4S16S12 - 48.00 36.00 12.00 45.00 33.00 1418N4SST12 - 1418N4S16T12 - 60.00 36.00 12.00 57.00 33.00 1418N4SSK16 - 1418N4S16K16 - 30.00 24.00 16.00 27.00 21.00 1418N4SSM16 - 1418N4S16M16 - 36.00 30.00 16.00 33.00 27.00 1418N4SSS16 - 1418N4S16S16 - 48.00 36.00 16.00 45.00 33.00 1418N4SST16 - 1418N4S16T16 - 60.00 36.00 16.00 57.00 33.00
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem. Standards UL 508A Type 3R, 4, 4X, and 12 CSA Type 3R, 4, 4X, and 12 Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed 14 gauge 304 or 316 stainless steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Door stiffeners are provided in the larger enclosures for extra rigidity. Welded brackets provide for enclosure mounting. Formed lip on door and enclosure excludes flowing liquids and contaminants. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin. Door is secured with easily operated stainless steel clamps. Provision for padlocking. Seamless poured-in place gasket. A removable 12 gauge inner panel is included. Collar studs are provided for mount­ing inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Swing Panel Kit Door Stop Kit Door Clamping Hardware Wallmount Quick Release Clamp Drip Shield Kit Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part No. - Part No. - H - W - D - H - W 1418N4SSB6 - 1418N4S16B6 - 16.00 12.00 6.00 13.00 9.00 1418N4SSG6 - 1418N4S16G6 - 16.00 16.00 6.00 13.00 13.00 1418N4SSCR6 - 1418N4S16CR6 - 16.00 20.00 6.00 13.00 17.00 1418N4SSC6 - 1418N4S16C6 - 20.00 16.00 6.00 17.00 13.00 1418N4SSD6 - 1418N4S16D6 - 20.00 20.00 6.00 17.00 17.00 1418N4SSE6 - 1418N4S16E6 - 24.00 20.00 6.00 21.00 17.00 1418N4SSJ6 - 1418N4S16J6 - 24.00 24.00 6.00 21.00 21.00 1418N4SSB8 - 1418N4S16B8 - 16.00 12.00 8.00 13.00 9.00 1418N4SSC8 - 1418N4S16C8 - 20.00 16.00 8.00 17.00 13.00 1418N4SSD8 - 1418N4S16D8 - 20.00 20.00 8.00 17.00 17.00 1418N4SSER8 - 1418N4S16ER8 - 20.00 24.00 8.00 17.00 21.00 1418N4SSH8 - 1418N4S16H8 - 24.00 16.00 8.00 21.00 13.00 1418N4SSE8 - 1418N4S16E8 - 24.00 20.00 8.00 21.00 17.00 1418N4SSJ8 - 1418N4S16J8 - 24.00 24.00 8.00 21.00 21.00 1418N4SSKR8 - 1418N4S16KR8 - 24.00 30.00 8.00 21.00 27.00 1418N4SSF8 - 1418N4S16F8 - 30.00 20.00 8.00 27.00 17.00 1418N4SSK8 - 1418N4S16K8 - 30.00 24.00 8.00 27.00 21.00 1418N4SSKK8 - 1418N4S16KK8 - 30.00 30.00 8.00 27.00 27.00 1418N4SSL8 - 1418N4S16L8 - 36.00 24.00 8.00 33.00 21.00 1418N4SSM8 - 1418N4S16M8 - 36.00 30.00 8.00 33.00 27.00 1418N4SSP8 - 1418N4S16P8 - 42.00 36.00 8.00 39.00 33.00 1418N4SSS8 - 1418N4S16S8 - 48.00 36.00 8.00 45.00 33.00 1418N4SSC10 - 1418N4S16C10 - 20.00 16.00 10.00 17.00 13.00 1418N4SSE10 - 1418N4S16E10 - 24.00 20.00 10.00 21.00 17.00 1418N4SSK10 - 1418N4S16K10 - 30.00 24.00 10.00 27.00 21.00 1418N4SSL10 - 1418N4S16L10 - 36.00 24.00 10.00 33.00 21.00 1418N4SSM10 - 1418N4S16M10 - 36.00 30.00 10.00 33.00 27.00 1418N4SSO10 - 1418N4S16O10 - 42.00 30.00 10.00 39.00 27.00 1418N4SSS10 - 1418N4S16S10 - 48.00 36.00 10.00 45.00 33.00 1418N4SSJ12 - 1418N4S16J12 - 24.00 24.00 12.00 21.00 21.00 1418N4SSK12 - 1418N4S16K12 - 30.00 24.00 12.00 27.00 21.00 1418N4SSM12 - 1418N4S16M12 - 36.00 30.00 12.00 33.00 27.00 1418N4SSLL12 - 1418N4S16LL12 - 36.00 36.00 12.00 33.00 33.00 1418N4SSS12 - 1418N4S16S12 - 48.00 36.00 12.00 45.00 33.00 1418N4SST12 - 1418N4S16T12 - 60.00 36.00 12.00 57.00 33.00 1418N4SSK16 - 1418N4S16K16 - 30.00 24.00 16.00 27.00 21.00 1418N4SSM16 - 1418N4S16M16 - 36.00 30.00 16.00 33.00 27.00 1418N4SSS16 - 1418N4S16S16 - 48.00 36.00 16.00 45.00 33.00 1418N4SST16 - 1418N4S16T16 - 60.00 36.00 16.00 57.00 33.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4SSH8 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Stainless Steel - Wallmount Enclosures
1418N4SSH8
Electrical - Stainless Steel - Wallmount Enclosures 1418N4SSH8
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem. Standards UL 508A Type 3R, 4, 4X, and 12 CSA Type 3R, 4, 4X, and 12 Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed 14 gauge 304 or 316 stainless steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Door stiffeners are provided in the larger enclosures for extra rigidity. Welded brackets provide for enclosure mounting. Formed lip on door and enclosure excludes flowing liquids and contaminants. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin. Door is secured with easily operated stainless steel clamps. Provision for padlocking. Seamless poured-in place gasket. A removable 12 gauge inner panel is included. Collar studs are provided for mount­ing inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Swing Panel Kit Door Stop Kit Door Clamping Hardware Wallmount Quick Release Clamp Drip Shield Kit Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part No. - Part No. - H - W - D - H - W 1418N4SSB6 - 1418N4S16B6 - 16.00 12.00 6.00 13.00 9.00 1418N4SSG6 - 1418N4S16G6 - 16.00 16.00 6.00 13.00 13.00 1418N4SSCR6 - 1418N4S16CR6 - 16.00 20.00 6.00 13.00 17.00 1418N4SSC6 - 1418N4S16C6 - 20.00 16.00 6.00 17.00 13.00 1418N4SSD6 - 1418N4S16D6 - 20.00 20.00 6.00 17.00 17.00 1418N4SSE6 - 1418N4S16E6 - 24.00 20.00 6.00 21.00 17.00 1418N4SSJ6 - 1418N4S16J6 - 24.00 24.00 6.00 21.00 21.00 1418N4SSB8 - 1418N4S16B8 - 16.00 12.00 8.00 13.00 9.00 1418N4SSC8 - 1418N4S16C8 - 20.00 16.00 8.00 17.00 13.00 1418N4SSD8 - 1418N4S16D8 - 20.00 20.00 8.00 17.00 17.00 1418N4SSER8 - 1418N4S16ER8 - 20.00 24.00 8.00 17.00 21.00 1418N4SSH8 - 1418N4S16H8 - 24.00 16.00 8.00 21.00 13.00 1418N4SSE8 - 1418N4S16E8 - 24.00 20.00 8.00 21.00 17.00 1418N4SSJ8 - 1418N4S16J8 - 24.00 24.00 8.00 21.00 21.00 1418N4SSKR8 - 1418N4S16KR8 - 24.00 30.00 8.00 21.00 27.00 1418N4SSF8 - 1418N4S16F8 - 30.00 20.00 8.00 27.00 17.00 1418N4SSK8 - 1418N4S16K8 - 30.00 24.00 8.00 27.00 21.00 1418N4SSKK8 - 1418N4S16KK8 - 30.00 30.00 8.00 27.00 27.00 1418N4SSL8 - 1418N4S16L8 - 36.00 24.00 8.00 33.00 21.00 1418N4SSM8 - 1418N4S16M8 - 36.00 30.00 8.00 33.00 27.00 1418N4SSP8 - 1418N4S16P8 - 42.00 36.00 8.00 39.00 33.00 1418N4SSS8 - 1418N4S16S8 - 48.00 36.00 8.00 45.00 33.00 1418N4SSC10 - 1418N4S16C10 - 20.00 16.00 10.00 17.00 13.00 1418N4SSE10 - 1418N4S16E10 - 24.00 20.00 10.00 21.00 17.00 1418N4SSK10 - 1418N4S16K10 - 30.00 24.00 10.00 27.00 21.00 1418N4SSL10 - 1418N4S16L10 - 36.00 24.00 10.00 33.00 21.00 1418N4SSM10 - 1418N4S16M10 - 36.00 30.00 10.00 33.00 27.00 1418N4SSO10 - 1418N4S16O10 - 42.00 30.00 10.00 39.00 27.00 1418N4SSS10 - 1418N4S16S10 - 48.00 36.00 10.00 45.00 33.00 1418N4SSJ12 - 1418N4S16J12 - 24.00 24.00 12.00 21.00 21.00 1418N4SSK12 - 1418N4S16K12 - 30.00 24.00 12.00 27.00 21.00 1418N4SSM12 - 1418N4S16M12 - 36.00 30.00 12.00 33.00 27.00 1418N4SSLL12 - 1418N4S16LL12 - 36.00 36.00 12.00 33.00 33.00 1418N4SSS12 - 1418N4S16S12 - 48.00 36.00 12.00 45.00 33.00 1418N4SST12 - 1418N4S16T12 - 60.00 36.00 12.00 57.00 33.00 1418N4SSK16 - 1418N4S16K16 - 30.00 24.00 16.00 27.00 21.00 1418N4SSM16 - 1418N4S16M16 - 36.00 30.00 16.00 33.00 27.00 1418N4SSS16 - 1418N4S16S16 - 48.00 36.00 16.00 45.00 33.00 1418N4SST16 - 1418N4S16T16 - 60.00 36.00 16.00 57.00 33.00

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem.

Standards

  • UL 508A Type 3R, 4, 4X, and 12
  • CSA Type 3R, 4, 4X, and 12
  • Complies with
    • NEMA Type 3R, 4, 4X, 12 and 13
    • IEC 60529, IP66

Construction

  • Formed 14 gauge 304 or 316 stainless steel.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Door stiffeners are provided in the larger enclosures for extra rigidity.
  • Welded brackets provide for enclosure mounting.
  • Formed lip on door and enclosure excludes flowing liquids and contaminants.
  • Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin.
  • Door is secured with easily operated stainless steel clamps.
  • Provision for padlocking.
  • Seamless poured-in place gasket.
  • A removable 12 gauge inner panel is included.
  • Collar studs are provided for mount­ing inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure.
  • A literature pocket is provided for the inside of the door.

Finish

  • Cover and enclosure are natural stainless steel with a smooth brushed finish.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Perforated Inner Panels
  • Swing Panel Kit
  • Door Stop Kit
  • Door Clamping Hardware
  • Wallmount Quick Release Clamp
  • Drip Shield Kit
  • Floor Stand Kit
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


304 S.S. - 316 S.S. - Enclosure - Panel
Part No. - Part No. - H - W - D - H - W
1418N4SSB6 - 1418N4S16B6 - 16.00 12.00 6.00 13.00 9.00
1418N4SSG6 - 1418N4S16G6 - 16.00 16.00 6.00 13.00 13.00
1418N4SSCR6 - 1418N4S16CR6 - 16.00 20.00 6.00 13.00 17.00
1418N4SSC6 - 1418N4S16C6 - 20.00 16.00 6.00 17.00 13.00
1418N4SSD6 - 1418N4S16D6 - 20.00 20.00 6.00 17.00 17.00
1418N4SSE6 - 1418N4S16E6 - 24.00 20.00 6.00 21.00 17.00
1418N4SSJ6 - 1418N4S16J6 - 24.00 24.00 6.00 21.00 21.00
1418N4SSB8 - 1418N4S16B8 - 16.00 12.00 8.00 13.00 9.00
1418N4SSC8 - 1418N4S16C8 - 20.00 16.00 8.00 17.00 13.00
1418N4SSD8 - 1418N4S16D8 - 20.00 20.00 8.00 17.00 17.00
1418N4SSER8 - 1418N4S16ER8 - 20.00 24.00 8.00 17.00 21.00
1418N4SSH8 - 1418N4S16H8 - 24.00 16.00 8.00 21.00 13.00
1418N4SSE8 - 1418N4S16E8 - 24.00 20.00 8.00 21.00 17.00
1418N4SSJ8 - 1418N4S16J8 - 24.00 24.00 8.00 21.00 21.00
1418N4SSKR8 - 1418N4S16KR8 - 24.00 30.00 8.00 21.00 27.00
1418N4SSF8 - 1418N4S16F8 - 30.00 20.00 8.00 27.00 17.00
1418N4SSK8 - 1418N4S16K8 - 30.00 24.00 8.00 27.00 21.00
1418N4SSKK8 - 1418N4S16KK8 - 30.00 30.00 8.00 27.00 27.00
1418N4SSL8 - 1418N4S16L8 - 36.00 24.00 8.00 33.00 21.00
1418N4SSM8 - 1418N4S16M8 - 36.00 30.00 8.00 33.00 27.00
1418N4SSP8 - 1418N4S16P8 - 42.00 36.00 8.00 39.00 33.00
1418N4SSS8 - 1418N4S16S8 - 48.00 36.00 8.00 45.00 33.00
1418N4SSC10 - 1418N4S16C10 - 20.00 16.00 10.00 17.00 13.00
1418N4SSE10 - 1418N4S16E10 - 24.00 20.00 10.00 21.00 17.00
1418N4SSK10 - 1418N4S16K10 - 30.00 24.00 10.00 27.00 21.00
1418N4SSL10 - 1418N4S16L10 - 36.00 24.00 10.00 33.00 21.00
1418N4SSM10 - 1418N4S16M10 - 36.00 30.00 10.00 33.00 27.00
1418N4SSO10 - 1418N4S16O10 - 42.00 30.00 10.00 39.00 27.00
1418N4SSS10 - 1418N4S16S10 - 48.00 36.00 10.00 45.00 33.00
1418N4SSJ12 - 1418N4S16J12 - 24.00 24.00 12.00 21.00 21.00
1418N4SSK12 - 1418N4S16K12 - 30.00 24.00 12.00 27.00 21.00
1418N4SSM12 - 1418N4S16M12 - 36.00 30.00 12.00 33.00 27.00
1418N4SSLL12 - 1418N4S16LL12 - 36.00 36.00 12.00 33.00 33.00
1418N4SSS12 - 1418N4S16S12 - 48.00 36.00 12.00 45.00 33.00
1418N4SST12 - 1418N4S16T12 - 60.00 36.00 12.00 57.00 33.00
1418N4SSK16 - 1418N4S16K16 - 30.00 24.00 16.00 27.00 21.00
1418N4SSM16 - 1418N4S16M16 - 36.00 30.00 16.00 33.00 27.00
1418N4SSS16 - 1418N4S16S16 - 48.00 36.00 16.00 45.00 33.00
1418N4SST16 - 1418N4S16T16 - 60.00 36.00 16.00 57.00 33.00

Supplier's Site
Enclosures, Boxes, & Cases - 1418N4SSH8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1418N4SSH8
Enclosures, Boxes, & Cases 1418N4SSH8
NEMA 4X SS ENCL 24X16X8

NEMA 4X SS ENCL 24X16X8

Buy Now
Boxes - 1418N4SSH8-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Stainless Steel Natural Hinged Door, Lid 24.000"" L x 16.000"" W (609.60mm x 406.40mm) X 8.000"" (203.20mm)"

"Box Metal, Stainless Steel Natural Hinged Door, Lid 24.000"" L x 16.000"" W (609.60mm x 406.40mm) X 8.000"" (203.20mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
1418N4SSH8
Electrical Enclosures 1418N4SSH8
Electrical Enclosures NEMA4X 1Door 304 SS 24x16x8" with Panel

Electrical Enclosures NEMA4X 1Door 304 SS 24x16x8" with Panel

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1418N4SSH8 1418N4SSH8 1418N4SSH8-ND 1418N4SSH8
Product Name Electrical - Stainless Steel - Wallmount Enclosures Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 24 inch (610 mm) 24 inch (610 mm)
Width 16 inch (406 mm) 16 inch (406 mm)
Depth 8 inch (203 mm)
Material Steel - Stainless Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418D10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1415E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 9 inch (229 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Features RoHS Compliant
View Details