XFRMR LAMINATED 54VA CHAS MOUNT
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 187E36 |
| Product Name | Transformers - Power Transformers |
| Transformer Type | Laminated Core |
| Mounting | Chassis |
| Construction | Laminate |
| Input Voltage | 115 volts |