Hammond Manufacturing Company Inc. Transformer;56VA;Chassis;Pri:115/230VAC;Sec:16VCT;3.5A;Dual Bobbin 1.86E+18

Description
Features: Combination Solder or Quick Connect Terminals Dual Primary 115/230 V, 50/60 Hz Split Bobbin Construction Means No Electrostatic Shield Is Necessary Chassis Mount Design UL Listed and CSA Certified
Description
Features: Combination Solder or Quick Connect Terminals Dual Primary 115/230 V, 50/60 Hz Split Bobbin Construction Means No Electrostatic Shield Is Necessary Chassis Mount Design UL Listed and CSA Certified

Suppliers

Company
Product
Description
Supplier Links
Transformer;56VA;Chassis;Pri:115/230VAC;Sec:16VCT;3.5A;Dual Bobbin - 70181230 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;56VA;Chassis;Pri:115/230VAC;Sec:16VCT;3.5A;Dual Bobbin
70181230
Transformer;56VA;Chassis;Pri:115/230VAC;Sec:16VCT;3.5A;Dual Bobbin 70181230
Features: Combination Solder or Quick Connect Terminals Dual Primary 115/230 V, 50/60 Hz Split Bobbin Construction Means No Electrostatic Shield Is Necessary Chassis Mount Design UL Listed and CSA Certified

Features:

  • Combination Solder or Quick Connect Terminals
  • Dual Primary 115/230 V, 50/60 Hz
  • Split Bobbin Construction Means No Electrostatic Shield Is Necessary
  • Chassis Mount Design
  • UL Listed and CSA Certified
Supplier's Site
Futian, China
Transformers - Power Transformers
186E16
Transformers - Power Transformers 186E16
XFRMR LAMINATED 56VA CHAS MOUNT

XFRMR LAMINATED 56VA CHAS MOUNT

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers
Product Number 70181230 186E16
Product Name Transformer;56VA;Chassis;Pri:115/230VAC;Sec:16VCT;3.5A;Dual Bobbin Transformers - Power Transformers
Transformer Type Impedance Matching Transformer; Isolation Laminated Core
Construction SplitCore Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Input Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer 3kVA 5kVA 8kVA - No.1601200742216 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
Isolation Transformer - 1321-3TH075-AC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details