Hammond Electronics, Inc. Fan Box, 295.4 X 330.2Mm, 115Vac; Product Range Hammond XF10115

Description
FAN BOX, 295.4 X 330.2MM, 115VAC; Product Range:HB Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; External Height - Imperial:-; Current Rating:870mARoHS Compliant: Yes
Datasheet
Description
FAN BOX, 295.4 X 330.2MM, 115VAC; Product Range:HB Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; External Height - Imperial:-; Current Rating:870mARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Box, 295.4 X 330.2Mm, 115Vac; Product Range Hammond - 24B5819 - Newark, An Avnet Company
Chicago, IL, United States
Fan Box, 295.4 X 330.2Mm, 115Vac; Product Range Hammond
24B5819
Fan Box, 295.4 X 330.2Mm, 115Vac; Product Range Hammond 24B5819
FAN BOX, 295.4 X 330.2MM, 115VAC; Product Range:HB Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; External Height - Imperial:-; Current Rating:870mARoHS Compliant: Yes

FAN BOX, 295.4 X 330.2MM, 115VAC; Product Range:HB Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; External Height - Imperial:-; Current Rating:870mARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 24B5819
Product Name Fan Box, 295.4 X 330.2Mm, 115Vac; Product Range Hammond
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
 - Ductless Split Wine Cellar Cooling Unit, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 250 to 2870 BTU/hr (73.28 to 841 W)
View Details