Hammond Electronics, Inc. Transformer, Low Voltage, 8Va; Input Voltage Hammond VT57A

Description
TRANSFORMER, LOW VOLTAGE, 8VA; Input Voltage:480V; Output Voltage:120V; Power Rating:8VA; Frequency Range:50Hz / 60Hz; Accuracy Class:Class 1.2; Transformer Mounting:Panel Mount; Transformer Terminals:Screw; Product Range:VT Series RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, LOW VOLTAGE, 8VA; Input Voltage:480V; Output Voltage:120V; Power Rating:8VA; Frequency Range:50Hz / 60Hz; Accuracy Class:Class 1.2; Transformer Mounting:Panel Mount; Transformer Terminals:Screw; Product Range:VT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Low Voltage, 8Va; Input Voltage Hammond - 30C4275 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Low Voltage, 8Va; Input Voltage Hammond
30C4275
Transformer, Low Voltage, 8Va; Input Voltage Hammond 30C4275
TRANSFORMER, LOW VOLTAGE, 8VA; Input Voltage:480V; Output Voltage:120V; Power Rating:8VA; Frequency Range:50Hz / 60Hz; Accuracy Class:Class 1.2; Transformer Mounting:Panel Mount; Transformer Terminals:Screw; Product Range:VT Series RoHS Compliant: Yes

TRANSFORMER, LOW VOLTAGE, 8VA; Input Voltage:480V; Output Voltage:120V; Power Rating:8VA; Frequency Range:50Hz / 60Hz; Accuracy Class:Class 1.2; Transformer Mounting:Panel Mount; Transformer Terminals:Screw; Product Range:VT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 30C4275
Product Name Transformer, Low Voltage, 8Va; Input Voltage Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for SMD mounting - IS - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Single Secondary Chassis Mount Power Transformers - F-180X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Copper 200KVA 3 Phase Dry Type Transformer Price 3phase 200 KVA 200KW - No.1601536200354 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details