Hammond Electronics, Inc. Hook And Loop Roll, 2.438M Length; Fastener Length Imperial Hammond TS96

Description
HOOK AND LOOP ROLL, 2.438M LENGTH; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:-; Fastener Width - Metric:-; Fastener Colour:-; Fastener Material:-; Cable Bundle Diameter Max:- RoHS Compliant: Yes
Datasheet
Description
HOOK AND LOOP ROLL, 2.438M LENGTH; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:-; Fastener Width - Metric:-; Fastener Colour:-; Fastener Material:-; Cable Bundle Diameter Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook And Loop Roll, 2.438M Length; Fastener Length Imperial Hammond - 84X0548 - Newark, An Avnet Company
Chicago, IL, United States
Hook And Loop Roll, 2.438M Length; Fastener Length Imperial Hammond
84X0548
Hook And Loop Roll, 2.438M Length; Fastener Length Imperial Hammond 84X0548
HOOK AND LOOP ROLL, 2.438M LENGTH; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:-; Fastener Width - Metric:-; Fastener Colour:-; Fastener Material:-; Cable Bundle Diameter Max:- RoHS Compliant: Yes

HOOK AND LOOP ROLL, 2.438M LENGTH; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:-; Fastener Width - Metric:-; Fastener Colour:-; Fastener Material:-; Cable Bundle Diameter Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 84X0548
Product Name Hook And Loop Roll, 2.438M Length; Fastener Length Imperial Hammond
Type Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
914-2720: LARGE S HOOK - 8-02062-56571-4 - Hardware House, LLC
Specs
Type Hook Fastener
View Details