Hammond Electronics, Inc. Connector, Power Entry, Rcpt, 15A, 125V; Connector Type Hammond SSD03504001

Description
CONNECTOR, POWER ENTRY, RCPT, 15A, 125V; Connector Type:Power Entry; Current Rating:15A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RCPT, 15A, 125V; Connector Type:Power Entry; Current Rating:15A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Rcpt, 15A, 125V; Connector Type Hammond - 50H5431 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 15A, 125V; Connector Type Hammond
50H5431
Connector, Power Entry, Rcpt, 15A, 125V; Connector Type Hammond 50H5431
CONNECTOR, POWER ENTRY, RCPT, 15A, 125V; Connector Type:Power Entry; Current Rating:15A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 15A, 125V; Connector Type:Power Entry; Current Rating:15A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50H5431
Product Name Connector, Power Entry, Rcpt, 15A, 125V; Connector Type Hammond
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Male to BNC Male, Adapter - SALE-9224 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details