Hammond Electronics, Inc. Enclosure, Instrument, Aluminum Blue/grey; Enclosure Type Hammond SCEM251414WH

Description
ENCLOSURE, INSTRUMENT, ALUMINUM BLUE/GREY; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:139.7mm; External Width - Metric:254mm; External Depth - Metric:140mm; IP Rating:IP20; Body Color:Blue, Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINUM BLUE/GREY; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:139.7mm; External Width - Metric:254mm; External Depth - Metric:140mm; IP Rating:IP20; Body Color:Blue, Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminum Blue/grey; Enclosure Type Hammond - 90B7110 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminum Blue/grey; Enclosure Type Hammond
90B7110
Enclosure, Instrument, Aluminum Blue/grey; Enclosure Type Hammond 90B7110
ENCLOSURE, INSTRUMENT, ALUMINUM BLUE/GREY; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:139.7mm; External Width - Metric:254mm; External Depth - Metric:140mm; IP Rating:IP20; Body Color:Blue, Grey RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINUM BLUE/GREY; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:139.7mm; External Width - Metric:254mm; External Depth - Metric:140mm; IP Rating:IP20; Body Color:Blue, Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90B7110
Product Name Enclosure, Instrument, Aluminum Blue/grey; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 5.5 inch (140 mm)
Width 10 inch (254 mm)
Depth 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Robust 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (43.94 to 133 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JD7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
5 suppliers
General Purpose Enclosures - 138161 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.15 inch (80 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details