Hammond Electronics, Inc. Vented Fixed Shelf, 1.31In, Steel; Rack U Height Hammond RZVS1931BK1

Description
VENTED FIXED SHELF, 1.31IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:787mm; For Use With:19" Racks; External Width - Imperial:17.8"; External Depth - Imperial:31"; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
VENTED FIXED SHELF, 1.31IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:787mm; For Use With:19" Racks; External Width - Imperial:17.8"; External Depth - Imperial:31"; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vented Fixed Shelf, 1.31In, Steel; Rack U Height Hammond - 34M3118 - Newark, An Avnet Company
Chicago, IL, United States
Vented Fixed Shelf, 1.31In, Steel; Rack U Height Hammond
34M3118
Vented Fixed Shelf, 1.31In, Steel; Rack U Height Hammond 34M3118
VENTED FIXED SHELF, 1.31IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:787mm; For Use With:19" Racks; External Width - Imperial:17.8"; External Depth - Imperial:31"; Product Range:-; Colour:Black RoHS Compliant: Yes

VENTED FIXED SHELF, 1.31IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:787mm; For Use With:19" Racks; External Width - Imperial:17.8"; External Depth - Imperial:31"; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 34M3118
Product Name Vented Fixed Shelf, 1.31In, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 7870326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 13.78 inch (350 mm)
View Details
Closed shelving - SRE3029 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details