Hammond Electronics, Inc. Vented Fixed Shelf, 1.31In, Steel; Rack U Height Hammond RZVS1921BK1

Description
VENTED FIXED SHELF, 1.31IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:533mm; For Use With:19" Racks; External Width - Imperial:17.8"; External Depth - Imperial:21"; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
VENTED FIXED SHELF, 1.31IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:533mm; For Use With:19" Racks; External Width - Imperial:17.8"; External Depth - Imperial:21"; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vented Fixed Shelf, 1.31In, Steel; Rack U Height Hammond - 03M5409 - Newark, An Avnet Company
Chicago, IL, United States
Vented Fixed Shelf, 1.31In, Steel; Rack U Height Hammond
03M5409
Vented Fixed Shelf, 1.31In, Steel; Rack U Height Hammond 03M5409
VENTED FIXED SHELF, 1.31IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:533mm; For Use With:19" Racks; External Width - Imperial:17.8"; External Depth - Imperial:21"; Product Range:-; Colour:Black RoHS Compliant: Yes

VENTED FIXED SHELF, 1.31IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:533mm; For Use With:19" Racks; External Width - Imperial:17.8"; External Depth - Imperial:21"; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 03M5409
Product Name Vented Fixed Shelf, 1.31In, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 8020279 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 5.91 inch (150 mm)
View Details
Shelving with sliding panels - SRE1C-DE750102 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details