Hammond Electronics, Inc. Vented Fixed Shelf, 1.31In, Steel; Rack U Height Hammond RZVS1918BK1

Description
VENTED FIXED SHELF, 1.31IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:457mm; For Use With:19" Racks; External Width - Imperial:17.8"; External Depth - Imperial:18"; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
VENTED FIXED SHELF, 1.31IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:457mm; For Use With:19" Racks; External Width - Imperial:17.8"; External Depth - Imperial:18"; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vented Fixed Shelf, 1.31In, Steel; Rack U Height Hammond - 34M4596 - Newark, An Avnet Company
Chicago, IL, United States
Vented Fixed Shelf, 1.31In, Steel; Rack U Height Hammond
34M4596
Vented Fixed Shelf, 1.31In, Steel; Rack U Height Hammond 34M4596
VENTED FIXED SHELF, 1.31IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:457mm; For Use With:19" Racks; External Width - Imperial:17.8"; External Depth - Imperial:18"; Product Range:-; Colour:Black RoHS Compliant: Yes

VENTED FIXED SHELF, 1.31IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:457mm; For Use With:19" Racks; External Width - Imperial:17.8"; External Depth - Imperial:18"; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 34M4596
Product Name Vented Fixed Shelf, 1.31In, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863005 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Mobile shelving & Mini-Racking - SRE4007M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details