Hammond Electronics, Inc. Small Enclosure, Abs, Grey; Enclosure Type Hammond RZ0373

Description
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Abs, Grey; Enclosure Type Hammond - 02AH0261 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Abs, Grey; Enclosure Type Hammond
02AH0261
Small Enclosure, Abs, Grey; Enclosure Type Hammond 02AH0261
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 02AH0261
Product Name Small Enclosure, Abs, Grey; Enclosure Type Hammond
Length 2.95 inch (74.9 mm)
Width 4.72 inch (120 mm)
Depth 7.87 inch (200 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Emc Shielded 19” Rack Mount Enclosure - AUXRE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 44 to 177 inch (1118 to 4496 mm)
Width 430 inch (10922 mm)
Depth 160 to 500 inch (4064 to 12700 mm)
View Details