Hammond Electronics, Inc. Small Enclosure, Abs/pc, Grey/clear; Enclosure Type Hammond RZ0366C

Description
SMALL ENCLOSURE, ABS/PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS, Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:82mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, ABS/PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS, Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:82mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Abs/pc, Grey/clear; Enclosure Type Hammond - 02AH0260 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Abs/pc, Grey/clear; Enclosure Type Hammond
02AH0260
Small Enclosure, Abs/pc, Grey/clear; Enclosure Type Hammond 02AH0260
SMALL ENCLOSURE, ABS/PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS, Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:82mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, ABS/PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS, Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:82mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 02AH0260
Product Name Small Enclosure, Abs/pc, Grey/clear; Enclosure Type Hammond
Length 2.17 inch (55.1 mm)
Width 3.15 inch (80 mm)
Depth 3.23 inch (82 mm)
Material Polycarbonate; ABS; ABS, Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JD7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
5 suppliers