Hammond Electronics, Inc. Small Enclosure, Abs/pc, Grey/clear; Enclosure Type Hammond RZ0311C

Description
SMALL ENCLOSURE, ABS/PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS, Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:90mm; External Depth - Metric:115mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, ABS/PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS, Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:90mm; External Depth - Metric:115mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Abs/pc, Grey/clear; Enclosure Type Hammond - 02AH0248 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Abs/pc, Grey/clear; Enclosure Type Hammond
02AH0248
Small Enclosure, Abs/pc, Grey/clear; Enclosure Type Hammond 02AH0248
SMALL ENCLOSURE, ABS/PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS, Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:90mm; External Depth - Metric:115mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, ABS/PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS, Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:90mm; External Depth - Metric:115mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 02AH0248
Product Name Small Enclosure, Abs/pc, Grey/clear; Enclosure Type Hammond
Length 2.17 inch (55.1 mm)
Width 3.54 inch (90 mm)
Depth 4.53 inch (115 mm)
Material Polycarbonate; ABS; ABS, Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 2832097 - RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Depth 1.2 inch (30.5 mm)
Material Polycarbonate; ABS; ABS
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EJBM enclosure - ejbm enclosures - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details