Hammond Electronics, Inc. Vented Shelf, Rack & Cabinet; Rack U Height Hammond RSVS1918CG1

Description
VENTED SHELF, RACK & CABINET; Rack U Height:-; External Width - Metric:480mm; External Depth - Metric:460mm; For Use With:Racks and Cabinets; External Width - Imperial:18.9"; External Depth - Imperial:18.12"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
VENTED SHELF, RACK & CABINET; Rack U Height:-; External Width - Metric:480mm; External Depth - Metric:460mm; For Use With:Racks and Cabinets; External Width - Imperial:18.9"; External Depth - Imperial:18.12"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vented Shelf, Rack & Cabinet; Rack U Height Hammond - 91C5451 - Newark, An Avnet Company
Chicago, IL, United States
Vented Shelf, Rack & Cabinet; Rack U Height Hammond
91C5451
Vented Shelf, Rack & Cabinet; Rack U Height Hammond 91C5451
VENTED SHELF, RACK & CABINET; Rack U Height:-; External Width - Metric:480mm; External Depth - Metric:460mm; For Use With:Racks and Cabinets; External Width - Imperial:18.9"; External Depth - Imperial:18.12"; Product Range:- RoHS Compliant: Yes

VENTED SHELF, RACK & CABINET; Rack U Height:-; External Width - Metric:480mm; External Depth - Metric:460mm; For Use With:Racks and Cabinets; External Width - Imperial:18.9"; External Depth - Imperial:18.12"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 91C5451
Product Name Vented Shelf, Rack & Cabinet; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Wall-mounted storage - WM57-2436 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
Server Racks - 630258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details