Hammond Electronics, Inc. Unvented Sliding Shelf, 2.68In, Steel; Rack U Height Hammond RSUS1918BK1

Description
UNVENTED SLIDING SHELF, 2.68IN, STEEL; Rack U Height:1U; External Width - Metric:480mm; External Depth - Metric:460mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:18.9"; External Depth - Imperial:18.12" RoHS Compliant: Yes
Datasheet
Description
UNVENTED SLIDING SHELF, 2.68IN, STEEL; Rack U Height:1U; External Width - Metric:480mm; External Depth - Metric:460mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:18.9"; External Depth - Imperial:18.12" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unvented Sliding Shelf, 2.68In, Steel; Rack U Height Hammond - 18C0606 - Newark, An Avnet Company
Chicago, IL, United States
Unvented Sliding Shelf, 2.68In, Steel; Rack U Height Hammond
18C0606
Unvented Sliding Shelf, 2.68In, Steel; Rack U Height Hammond 18C0606
UNVENTED SLIDING SHELF, 2.68IN, STEEL; Rack U Height:1U; External Width - Metric:480mm; External Depth - Metric:460mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:18.9"; External Depth - Imperial:18.12" RoHS Compliant: Yes

UNVENTED SLIDING SHELF, 2.68IN, STEEL; Rack U Height:1U; External Width - Metric:480mm; External Depth - Metric:460mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:18.9"; External Depth - Imperial:18.12" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 18C0606
Product Name Unvented Sliding Shelf, 2.68In, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Wall-mounted storage - WM57-2448 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 24 inch (610 mm)
View Details
Server Racks - 1863321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details