TELESCOPING SLIDE, 423MM, STEEL; Length:403.23mm; Extended Length:423.42mm; Bearing Style:Ball; Carrying Capacity:130lb; Product Range:-; Body Color:Unfinished; Body Material:Steel; Colour:Natural; Enclosure Material:Steel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 34C3341 |
| Product Name | Telescoping Slide, 423Mm, Steel; Length Hammond |