Hammond Electronics, Inc. Racking Shelve, For 19 Racks And Cabinets; Rack U Height Hammond RSKS19005BK1

Description
RACKING SHELVE, FOR 19" RACKS AND CABINETS; Rack U Height:3U; External Width - Metric:480mm; External Depth - Metric:470mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:18.9"; External Depth - Imperial:18.49" RoHS Compliant: Yes
Description
RACKING SHELVE, FOR 19" RACKS AND CABINETS; Rack U Height:3U; External Width - Metric:480mm; External Depth - Metric:470mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:18.9"; External Depth - Imperial:18.49" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Racking Shelve for 19" Racks and Cabinets, part number 81C9495, is designed for standard 19" rack mount applications. It occupies 3U of rack space and features a rugged textured black powder paint finish. The shelf is supplied complete with two slides and mounting hardware, allowing for easy installation on both front and rear panel rails of racks. It accommodates a front rail to rear rail spacing ranging from 19.8" to a maximum of 34.8" deep. The unique design permits the use of a full-size keyboard, which can be housed in the rack shelf. Additionally, the top tray of the drawer swivels clockwise 90 degrees when pulled outside the front of the rack. The product is RoHS and REACH compliant and is manufactured in North America.

Datasheet Summary
Powered by GS/AI

The Racking Shelve for 19" Racks and Cabinets, part number 81C9495, is designed for standard 19" rack mount applications. It occupies 3U of rack space and features a rugged textured black powder paint finish. The shelf is supplied complete with two slides and mounting hardware, allowing for easy installation on both front and rear panel rails of racks. It accommodates a front rail to rear rail spacing ranging from 19.8" to a maximum of 34.8" deep. The unique design permits the use of a full-size keyboard, which can be housed in the rack shelf. Additionally, the top tray of the drawer swivels clockwise 90 degrees when pulled outside the front of the rack. The product is RoHS and REACH compliant and is manufactured in North America.

Suppliers

Company
Product
Description
Supplier Links
Racking Shelve, For 19 Racks And Cabinets; Rack U Height Hammond - 81C9495 - Newark, An Avnet Company
Chicago, IL, United States
Racking Shelve, For 19 Racks And Cabinets; Rack U Height Hammond
81C9495
Racking Shelve, For 19 Racks And Cabinets; Rack U Height Hammond 81C9495
RACKING SHELVE, FOR 19" RACKS AND CABINETS; Rack U Height:3U; External Width - Metric:480mm; External Depth - Metric:470mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:18.9"; External Depth - Imperial:18.49" RoHS Compliant: Yes

RACKING SHELVE, FOR 19" RACKS AND CABINETS; Rack U Height:3U; External Width - Metric:480mm; External Depth - Metric:470mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:18.9"; External Depth - Imperial:18.49" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 81C9495
Product Name Racking Shelve, For 19 Racks And Cabinets; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 630275 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 24.02 inch (610 mm)
View Details
Mini-Racking - SRE5156S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details