Hammond Electronics, Inc. Enclosure, Pcb Box, Plastic, Gray; Enclosure Type Hammond RS5305S

Description
ENCLOSURE, PCB BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:165.1mm; External Width - Metric:105mm; External Depth - Metric:78mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:165.1mm; External Width - Metric:105mm; External Depth - Metric:78mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Plastic, Gray; Enclosure Type Hammond - 04N9966 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Plastic, Gray; Enclosure Type Hammond
04N9966
Enclosure, Pcb Box, Plastic, Gray; Enclosure Type Hammond 04N9966
ENCLOSURE, PCB BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:165.1mm; External Width - Metric:105mm; External Depth - Metric:78mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, PCB BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:165.1mm; External Width - Metric:105mm; External Depth - Metric:78mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 04N9966
Product Name Enclosure, Pcb Box, Plastic, Gray; Enclosure Type Hammond
Length 6.5 inch (165 mm)
Width 4.13 inch (105 mm)
Depth 3.07 inch (78 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHK8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
5 suppliers