Hammond Electronics, Inc. Enclosure, Console, Steel, Beige/black; Enclosure Type Hammond RS4931CG1

Description
ENCLOSURE, CONSOLE, STEEL, BEIGE/BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:1.24m; External Width - Metric:573mm; External Depth - Metric:800mm; IP Rating:-; Body Color:Beige, Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, CONSOLE, STEEL, BEIGE/BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:1.24m; External Width - Metric:573mm; External Depth - Metric:800mm; IP Rating:-; Body Color:Beige, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Console, Steel, Beige/black; Enclosure Type Hammond - 91B7631 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Console, Steel, Beige/black; Enclosure Type Hammond
91B7631
Enclosure, Console, Steel, Beige/black; Enclosure Type Hammond 91B7631
ENCLOSURE, CONSOLE, STEEL, BEIGE/BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:1.24m; External Width - Metric:573mm; External Depth - Metric:800mm; IP Rating:-; Body Color:Beige, Black RoHS Compliant: Yes

ENCLOSURE, CONSOLE, STEEL, BEIGE/BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:1.24m; External Width - Metric:573mm; External Depth - Metric:800mm; IP Rating:-; Body Color:Beige, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91B7631
Product Name Enclosure, Console, Steel, Beige/black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures; Console Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Desktop and Portable Aluminum Instrument Enclosures - Unimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
Enclosures, Boxes, & Cases - 1414PHL6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Plastic Enclosures For Single-handed Operation - SENSO-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape T-Shaped
Length 7.09 inch (180 mm)
View Details