Hammond Electronics, Inc. Small Enclosure, Abs, Grey; Enclosure Type Hammond RP1285BF

Description
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:146mm; External Depth - Metric:186mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:146mm; External Depth - Metric:186mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Abs, Grey; Enclosure Type Hammond - 29AH0298 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Abs, Grey; Enclosure Type Hammond
29AH0298
Small Enclosure, Abs, Grey; Enclosure Type Hammond 29AH0298
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:146mm; External Depth - Metric:186mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:146mm; External Depth - Metric:186mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 29AH0298
Product Name Small Enclosure, Abs, Grey; Enclosure Type Hammond
Length 2.95 inch (74.9 mm)
Width 5.75 inch (146 mm)
Depth 7.32 inch (186 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JE9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers