Hammond Electronics, Inc. Enclosure, Din Rail, Polycarbonate White; Enclosure Type Hammond RP1280

Description
ENCLOSURE, DIN RAIL, POLYCARBONATE WHITE; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:185.9mm; External Width - Metric:146mm; External Depth - Metric:75mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes
Description
ENCLOSURE, DIN RAIL, POLYCARBONATE WHITE; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:185.9mm; External Width - Metric:146mm; External Depth - Metric:75mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Polycarbonate White; Enclosure Type Hammond - 04N9954 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Polycarbonate White; Enclosure Type Hammond
04N9954
Enclosure, Din Rail, Polycarbonate White; Enclosure Type Hammond 04N9954
ENCLOSURE, DIN RAIL, POLYCARBONATE WHITE; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:185.9mm; External Width - Metric:146mm; External Depth - Metric:75mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, POLYCARBONATE WHITE; Enclosure Type:DIN Rail; Enclosure Material:Polycarbonate; External Height - Metric:185.9mm; External Width - Metric:146mm; External Depth - Metric:75mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 04N9954
Product Name Enclosure, Din Rail, Polycarbonate White; Enclosure Type Hammond
Length 7.32 inch (186 mm)
Width 5.75 inch (146 mm)
Depth 2.95 inch (75 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418KR8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details