Hammond Electronics, Inc. Small Enclosure, Abs, Grey; Enclosure Type Hammond RP1245BF

Description
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:125mm; External Depth - Metric:165mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:125mm; External Depth - Metric:165mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Abs, Grey; Enclosure Type Hammond - 29AH0285 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Abs, Grey; Enclosure Type Hammond
29AH0285
Small Enclosure, Abs, Grey; Enclosure Type Hammond 29AH0285
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:125mm; External Depth - Metric:165mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:125mm; External Depth - Metric:165mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 29AH0285
Product Name Small Enclosure, Abs, Grey; Enclosure Type Hammond
Length 2.95 inch (74.9 mm)
Width 4.92 inch (125 mm)
Depth 6.5 inch (165 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L1201BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
5 suppliers