Hammond Electronics, Inc. Small Enclosure, Pc, White; Enclosure Type Hammond RP1210BF

Description
SMALL ENCLOSURE, PC, WHITE; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:59.9mm; External Width - Metric:105mm; External Depth - Metric:145mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, PC, WHITE; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:59.9mm; External Width - Metric:105mm; External Depth - Metric:145mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Pc, White; Enclosure Type Hammond - 29AH0269 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Pc, White; Enclosure Type Hammond
29AH0269
Small Enclosure, Pc, White; Enclosure Type Hammond 29AH0269
SMALL ENCLOSURE, PC, WHITE; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:59.9mm; External Width - Metric:105mm; External Depth - Metric:145mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, PC, WHITE; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:59.9mm; External Width - Metric:105mm; External Depth - Metric:145mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 29AH0269
Product Name Small Enclosure, Pc, White; Enclosure Type Hammond
Length 2.36 inch (59.9 mm)
Width 4.13 inch (105 mm)
Depth 5.71 inch (145 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers