Hammond Electronics, Inc. Enclosure, Din Rail, Polycarbonate White; Enclosure Type Hammond RP1200

Description
ENCLOSURE, DIN RAIL, POLYCARBONATE WHITE; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:145mm; External Width - Metric:105mm; External Depth - Metric:40mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes
Description
ENCLOSURE, DIN RAIL, POLYCARBONATE WHITE; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:145mm; External Width - Metric:105mm; External Depth - Metric:40mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Polycarbonate White; Enclosure Type Hammond - 04N9944 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Polycarbonate White; Enclosure Type Hammond
04N9944
Enclosure, Din Rail, Polycarbonate White; Enclosure Type Hammond 04N9944
ENCLOSURE, DIN RAIL, POLYCARBONATE WHITE; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:145mm; External Width - Metric:105mm; External Depth - Metric:40mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, POLYCARBONATE WHITE; Enclosure Type:DIN Rail; Enclosure Material:Polycarbonate; External Height - Metric:145mm; External Width - Metric:105mm; External Depth - Metric:40mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 04N9944
Product Name Enclosure, Din Rail, Polycarbonate White; Enclosure Type Hammond
Length 5.71 inch (145 mm)
Width 4.13 inch (105 mm)
Depth 1.57 inch (40 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1416M - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers