Hammond Electronics, Inc. Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond RP1165C

Description
SMALL ENCLOSURE, ABS, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:85mm; External Depth - Metric:165mm; IP Rating:IP65; Body Color:Grey, Transparent RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, ABS, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:85mm; External Depth - Metric:165mm; IP Rating:IP65; Body Color:Grey, Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond - 29AH0245 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond
29AH0245
Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond 29AH0245
SMALL ENCLOSURE, ABS, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:85mm; External Depth - Metric:165mm; IP Rating:IP65; Body Color:Grey, Transparent RoHS Compliant: Yes

SMALL ENCLOSURE, ABS, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:85mm; External Depth - Metric:165mm; IP Rating:IP65; Body Color:Grey, Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 29AH0245
Product Name Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond
Length 1.57 inch (39.88 mm)
Width 3.35 inch (85 mm)
Depth 6.5 inch (165 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455J1201BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
3 suppliers