Hammond Electronics, Inc. Small Enclosure, Pc, White/clear; Enclosure Type Hammond RP1130BFC

Description
SMALL ENCLOSURE, PC, WHITE/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:85mm; External Depth - Metric:125mm; IP Rating:IP65; Body Color:White, Transparent RoHS Compliant: Yes
Description
SMALL ENCLOSURE, PC, WHITE/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:85mm; External Depth - Metric:125mm; IP Rating:IP65; Body Color:White, Transparent RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Small Enclosure, part number 29AH0221, is designed for mounting printed circuit boards or components. It is constructed from light gray ABS plastic or off-white polycarbonate, both of which have a UL flammability rating of UL94 HB. The enclosure features a gasketed lid with a two-piece "tongue & groove" construction that provides protection against oil, dust, and water, meeting the IP65 rating. The lid is secured with self-captivating stainless steel machine screws, which are threaded into integral stainless steel bushings for durability during repetitive assembly and disassembly. Internal mounting options are maximized with molded DIN rail mounting tabs. The enclosure is available with either a clear polycarbonate lid or an opaque lid, and it includes necessary hardware such as lid screws and a rubber gasket.

Datasheet Summary
Powered by GS/AI

The Small Enclosure, part number 29AH0221, is designed for mounting printed circuit boards or components. It is constructed from light gray ABS plastic or off-white polycarbonate, both of which have a UL flammability rating of UL94 HB. The enclosure features a gasketed lid with a two-piece "tongue & groove" construction that provides protection against oil, dust, and water, meeting the IP65 rating. The lid is secured with self-captivating stainless steel machine screws, which are threaded into integral stainless steel bushings for durability during repetitive assembly and disassembly. Internal mounting options are maximized with molded DIN rail mounting tabs. The enclosure is available with either a clear polycarbonate lid or an opaque lid, and it includes necessary hardware such as lid screws and a rubber gasket.

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Pc, White/clear; Enclosure Type Hammond - 29AH0221 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Pc, White/clear; Enclosure Type Hammond
29AH0221
Small Enclosure, Pc, White/clear; Enclosure Type Hammond 29AH0221
SMALL ENCLOSURE, PC, WHITE/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:85mm; External Depth - Metric:125mm; IP Rating:IP65; Body Color:White, Transparent RoHS Compliant: Yes

SMALL ENCLOSURE, PC, WHITE/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:85mm; External Depth - Metric:125mm; IP Rating:IP65; Body Color:White, Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 29AH0221
Product Name Small Enclosure, Pc, White/clear; Enclosure Type Hammond
Length 2.17 inch (55.1 mm)
Width 3.35 inch (85 mm)
Depth 4.92 inch (125 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details