Hammond Electronics, Inc. Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond RP1125C

Description
SMALL ENCLOSURE, ABS, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:85mm; External Depth - Metric:125mm; IP Rating:IP65; Body Color:Grey, Transparent RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, ABS, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:85mm; External Depth - Metric:125mm; IP Rating:IP65; Body Color:Grey, Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond - 29AH0219 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond
29AH0219
Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond 29AH0219
SMALL ENCLOSURE, ABS, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:85mm; External Depth - Metric:125mm; IP Rating:IP65; Body Color:Grey, Transparent RoHS Compliant: Yes

SMALL ENCLOSURE, ABS, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:85mm; External Depth - Metric:125mm; IP Rating:IP65; Body Color:Grey, Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 29AH0219
Product Name Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond
Length 1.57 inch (39.88 mm)
Width 3.35 inch (85 mm)
Depth 4.92 inch (125 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418CA6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 12 inch (305 mm)
View Details
4 suppliers