Hammond Electronics, Inc. Enclosure, Din Rail, Polycarbonate White; Enclosure Type Hammond RP1090

Description
ENCLOSURE, DIN RAIL, POLYCARBONATE WHITE; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:104.9mm; External Width - Metric:75mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes
Description
ENCLOSURE, DIN RAIL, POLYCARBONATE WHITE; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:104.9mm; External Width - Metric:75mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Polycarbonate White; Enclosure Type Hammond - 04N9929 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Polycarbonate White; Enclosure Type Hammond
04N9929
Enclosure, Din Rail, Polycarbonate White; Enclosure Type Hammond 04N9929
ENCLOSURE, DIN RAIL, POLYCARBONATE WHITE; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:104.9mm; External Width - Metric:75mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, POLYCARBONATE WHITE; Enclosure Type:DIN Rail; Enclosure Material:Polycarbonate; External Height - Metric:104.9mm; External Width - Metric:75mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 04N9929
Product Name Enclosure, Din Rail, Polycarbonate White; Enclosure Type Hammond
Length 4.13 inch (105 mm)
Width 2.95 inch (75 mm)
Depth 2.17 inch (55 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details