Hammond Electronics, Inc. Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond RP1065

Description
ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:85.1mm; External Width - Metric:80mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:85.1mm; External Width - Metric:80mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond - 04N9924 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond
04N9924
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond 04N9924
ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:85.1mm; External Width - Metric:80mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:85.1mm; External Width - Metric:80mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 04N9924
Product Name Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond
Length 3.35 inch (85.1 mm)
Width 3.15 inch (80 mm)
Depth 2.17 inch (55 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L1601BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
5 suppliers