Hammond Electronics, Inc. Panel, Chassis, 0.5Inx16.7In, Aluminium; Panel Type Hammond RMP1915

Description
PANEL, CHASSIS, 0.5INX16.7IN, ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Unfinished; For Use With:RMCS / RMCV Tabletop Enclosures; External Height - Metric:12.7mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL, CHASSIS, 0.5INX16.7IN, ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Unfinished; For Use With:RMCS / RMCV Tabletop Enclosures; External Height - Metric:12.7mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Chassis, 0.5Inx16.7In, Aluminium; Panel Type Hammond - 02C7249 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Chassis, 0.5Inx16.7In, Aluminium; Panel Type Hammond
02C7249
Panel, Chassis, 0.5Inx16.7In, Aluminium; Panel Type Hammond 02C7249
PANEL, CHASSIS, 0.5INX16.7IN, ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Unfinished; For Use With:RMCS / RMCV Tabletop Enclosures; External Height - Metric:12.7mm; Product Range:- RoHS Compliant: Yes

PANEL, CHASSIS, 0.5INX16.7IN, ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Unfinished; For Use With:RMCS / RMCV Tabletop Enclosures; External Height - Metric:12.7mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 02C7249
Product Name Panel, Chassis, 0.5Inx16.7In, Aluminium; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2387224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Record storage - SRD8007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details