Hammond Electronics, Inc. Panel, Chassis, 0.5Inx16.7In, Aluminium; Panel Type Hammond RMP1913

Description
PANEL, CHASSIS, 0.5INX16.7IN, ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Unfinished; For Use With:RMCS / RMCV Tabletop Enclosures; External Height - Metric:12.7mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL, CHASSIS, 0.5INX16.7IN, ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Unfinished; For Use With:RMCS / RMCV Tabletop Enclosures; External Height - Metric:12.7mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Chassis, 0.5Inx16.7In, Aluminium; Panel Type Hammond - 97B0930 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Chassis, 0.5Inx16.7In, Aluminium; Panel Type Hammond
97B0930
Panel, Chassis, 0.5Inx16.7In, Aluminium; Panel Type Hammond 97B0930
PANEL, CHASSIS, 0.5INX16.7IN, ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Unfinished; For Use With:RMCS / RMCV Tabletop Enclosures; External Height - Metric:12.7mm; Product Range:- RoHS Compliant: Yes

PANEL, CHASSIS, 0.5INX16.7IN, ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Unfinished; For Use With:RMCS / RMCV Tabletop Enclosures; External Height - Metric:12.7mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 97B0930
Product Name Panel, Chassis, 0.5Inx16.7In, Aluminium; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 231428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 70.56 lbs (32 kg)
Depth 12.6 inch (320 mm)
View Details
Shelving with Sloped Shelves - SRE2T-GH750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details