Hammond Electronics, Inc. Panel, Chassis, 0.5Inx16.7In, Aluminium; Panel Type Hammond RMP1908

Description
PANEL, CHASSIS, 0.5INX16.7IN, ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Unfinished; For Use With:RMCS / RMCV Tabletop Enclosures; External Height - Metric:12.7mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL, CHASSIS, 0.5INX16.7IN, ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Unfinished; For Use With:RMCS / RMCV Tabletop Enclosures; External Height - Metric:12.7mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Chassis, 0.5Inx16.7In, Aluminium; Panel Type Hammond - 02C7248 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Chassis, 0.5Inx16.7In, Aluminium; Panel Type Hammond
02C7248
Panel, Chassis, 0.5Inx16.7In, Aluminium; Panel Type Hammond 02C7248
PANEL, CHASSIS, 0.5INX16.7IN, ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Unfinished; For Use With:RMCS / RMCV Tabletop Enclosures; External Height - Metric:12.7mm; Product Range:- RoHS Compliant: Yes

PANEL, CHASSIS, 0.5INX16.7IN, ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Unfinished; For Use With:RMCS / RMCV Tabletop Enclosures; External Height - Metric:12.7mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 02C7248
Product Name Panel, Chassis, 0.5Inx16.7In, Aluminium; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Closed shelving - SRE2002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 8020273 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 9.84 inch (250 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details