Hammond Electronics, Inc. Rack Cabinet, Aluminium, Black; Rack U Height Hammond RMCV9058BK1

Description
RACK CABINET, ALUMINIUM, BLACK; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:132.8mm; External Width - Metric:216mm; External Depth - Metric:203mm; External Height - Imperial:5.2" RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, ALUMINIUM, BLACK; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:132.8mm; External Width - Metric:216mm; External Depth - Metric:203mm; External Height - Imperial:5.2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Aluminium, Black; Rack U Height Hammond - 02C7247 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Aluminium, Black; Rack U Height Hammond
02C7247
Rack Cabinet, Aluminium, Black; Rack U Height Hammond 02C7247
RACK CABINET, ALUMINIUM, BLACK; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:132.8mm; External Width - Metric:216mm; External Depth - Metric:203mm; External Height - Imperial:5.2" RoHS Compliant: Yes

RACK CABINET, ALUMINIUM, BLACK; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:132.8mm; External Width - Metric:216mm; External Depth - Metric:203mm; External Height - Imperial:5.2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 02C7247
Product Name Rack Cabinet, Aluminium, Black; Rack U Height Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
High-density storage - R5AEC-5835 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
TEE Probe Storage Cabinet - ACTE03 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details