Hammond Electronics, Inc. Rack Mount Enclosure, 2U, Alum, Black; Rack U Height Hammond RMCV9038BK1

Description
RACK MOUNT ENCLOSURE, 2U, ALUM, BLACK; Rack U Height:2U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:88.4mm; External Width - Metric:215.9mm; External Depth - Metric:203.5mm; Product Range:RMC Series RoHS Compliant: Yes
Datasheet
Description
RACK MOUNT ENCLOSURE, 2U, ALUM, BLACK; Rack U Height:2U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:88.4mm; External Width - Metric:215.9mm; External Depth - Metric:203.5mm; Product Range:RMC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mount Enclosure, 2U, Alum, Black; Rack U Height Hammond - 02C7246 - Newark, An Avnet Company
Chicago, IL, United States
Rack Mount Enclosure, 2U, Alum, Black; Rack U Height Hammond
02C7246
Rack Mount Enclosure, 2U, Alum, Black; Rack U Height Hammond 02C7246
RACK MOUNT ENCLOSURE, 2U, ALUM, BLACK; Rack U Height:2U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:88.4mm; External Width - Metric:215.9mm; External Depth - Metric:203.5mm; Product Range:RMC Series RoHS Compliant: Yes

RACK MOUNT ENCLOSURE, 2U, ALUM, BLACK; Rack U Height:2U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:88.4mm; External Width - Metric:215.9mm; External Depth - Metric:203.5mm; Product Range:RMC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 02C7246
Product Name Rack Mount Enclosure, 2U, Alum, Black; Rack U Height Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Door cabinets - R5ABD-3400 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details