CHASSIS, TABLE TOP, 212.47MM, ALUMINUM BLACK; Rack U Height:5U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:222.3mm; External Width - Metric:432mm; External Depth - Metric:330mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 02C7242 |
| Product Name | Chassis, Table Top, 212.47Mm, Aluminum Black; Rack U Height Hammond |
| Material | Aluminum |