Hammond Electronics, Inc. Chassis, Table Top, 168.02Mm, Aluminum Black; Rack U Height Hammond RMCV190713BK1

Description
CHASSIS, TABLE TOP, 168.02MM, ALUMINUM BLACK; Rack U Height:4U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:177.8mm; External Width - Metric:432mm; External Depth - Metric:330mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CHASSIS, TABLE TOP, 168.02MM, ALUMINUM BLACK; Rack U Height:4U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:177.8mm; External Width - Metric:432mm; External Depth - Metric:330mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis, Table Top, 168.02Mm, Aluminum Black; Rack U Height Hammond - 02C7241 - Newark, An Avnet Company
Chicago, IL, United States
Chassis, Table Top, 168.02Mm, Aluminum Black; Rack U Height Hammond
02C7241
Chassis, Table Top, 168.02Mm, Aluminum Black; Rack U Height Hammond 02C7241
CHASSIS, TABLE TOP, 168.02MM, ALUMINUM BLACK; Rack U Height:4U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:177.8mm; External Width - Metric:432mm; External Depth - Metric:330mm; Product Range:- RoHS Compliant: Yes

CHASSIS, TABLE TOP, 168.02MM, ALUMINUM BLACK; Rack U Height:4U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:177.8mm; External Width - Metric:432mm; External Depth - Metric:330mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 02C7241
Product Name Chassis, Table Top, 168.02Mm, Aluminum Black; Rack U Height Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stacked storage solutions - RL-5HDG34004N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details