Hammond Electronics, Inc. Chassis, Table Top, 123.57Mm, Aluminum Black; Rack U Height Hammond RMCS190513BK1

Description
CHASSIS, TABLE TOP, 123.57MM, ALUMINUM BLACK; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:133.4mm; External Width - Metric:432mm; External Depth - Metric:330mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CHASSIS, TABLE TOP, 123.57MM, ALUMINUM BLACK; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:133.4mm; External Width - Metric:432mm; External Depth - Metric:330mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis, Table Top, 123.57Mm, Aluminum Black; Rack U Height Hammond - 97B0932 - Newark, An Avnet Company
Chicago, IL, United States
Chassis, Table Top, 123.57Mm, Aluminum Black; Rack U Height Hammond
97B0932
Chassis, Table Top, 123.57Mm, Aluminum Black; Rack U Height Hammond 97B0932
CHASSIS, TABLE TOP, 123.57MM, ALUMINUM BLACK; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:133.4mm; External Width - Metric:432mm; External Depth - Metric:330mm; Product Range:- RoHS Compliant: Yes

CHASSIS, TABLE TOP, 123.57MM, ALUMINUM BLACK; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:133.4mm; External Width - Metric:432mm; External Depth - Metric:330mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 97B0932
Product Name Chassis, Table Top, 123.57Mm, Aluminum Black; Rack U Height Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
R2V vertical drawer cabinets - RL-5HKE38004N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details