Hammond Electronics, Inc. Chassis, Table Top, 39.62Mm, Aluminum Black; Rack U Height Hammond RMCS19018BK1

Description
CHASSIS, TABLE TOP, 39.62MM, ALUMINUM BLACK; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:203mm; Product Range:- RoHS Compliant: Yes
Description
CHASSIS, TABLE TOP, 39.62MM, ALUMINUM BLACK; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:203mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chassis, Table Top, 39.62Mm, Aluminum Black; Rack U Height Hammond - 02C7231 - Newark, An Avnet Company
Chicago, IL, United States
Chassis, Table Top, 39.62Mm, Aluminum Black; Rack U Height Hammond
02C7231
Chassis, Table Top, 39.62Mm, Aluminum Black; Rack U Height Hammond 02C7231
CHASSIS, TABLE TOP, 39.62MM, ALUMINUM BLACK; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:203mm; Product Range:- RoHS Compliant: Yes

CHASSIS, TABLE TOP, 39.62MM, ALUMINUM BLACK; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Table Top; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:203mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 02C7231
Product Name Chassis, Table Top, 39.62Mm, Aluminum Black; Rack U Height Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5AEC-3014 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Vented Base Cabinet -  - AirClean Systems
AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details