Hammond Electronics, Inc. Panel, Enclosure, 7Inx16.76In, Aluminium; Panel Type Hammond RMCP7BK

Description
PANEL, ENCLOSURE, 7INX16.76IN, ALUMINIUM; Panel Type:Front / Rear Replacement Panel; Rack U Height:4U; Panel Material:Aluminum; Body Color:Black; For Use With:RMCS190713BK1, RMCV190713BK1; External Height - Metric:177.8mm RoHS Compliant: Yes
Datasheet
Description
PANEL, ENCLOSURE, 7INX16.76IN, ALUMINIUM; Panel Type:Front / Rear Replacement Panel; Rack U Height:4U; Panel Material:Aluminum; Body Color:Black; For Use With:RMCS190713BK1, RMCV190713BK1; External Height - Metric:177.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Enclosure, 7Inx16.76In, Aluminium; Panel Type Hammond - 89C7844 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Enclosure, 7Inx16.76In, Aluminium; Panel Type Hammond
89C7844
Panel, Enclosure, 7Inx16.76In, Aluminium; Panel Type Hammond 89C7844
PANEL, ENCLOSURE, 7INX16.76IN, ALUMINIUM; Panel Type:Front / Rear Replacement Panel; Rack U Height:4U; Panel Material:Aluminum; Body Color:Black; For Use With:RMCS190713BK1, RMCV190713BK1; External Height - Metric:177.8mm RoHS Compliant: Yes

PANEL, ENCLOSURE, 7INX16.76IN, ALUMINIUM; Panel Type:Front / Rear Replacement Panel; Rack U Height:4U; Panel Material:Aluminum; Body Color:Black; For Use With:RMCS190713BK1, RMCV190713BK1; External Height - Metric:177.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 89C7844
Product Name Panel, Enclosure, 7Inx16.76In, Aluminium; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mini-Racking - SRE5207S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
PCB Holders - 2472659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.4724 inch (12 mm)
Width 0.4724 inch (12 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details